TE Connectivity Busbar Connectors 1982995-3

Description
Body Features Bus Bar Contact Plating Material : Tin Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 170 Contact Length : 28.1 MM  [1.106 INCH ] Mating Tab Thickness : 3 MM  [.118 INCH ] Mating Tab Width : 14.95 MM  [.588 INCH ] Housing Features Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : Right Angle Bus Bar Mount Retention Type : Screw Mount Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Bus Bar Contact Plating Material : Tin Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 170 Contact Length : 28.1 MM  [1.106 INCH ] Mating Tab Thickness : 3 MM  [.118 INCH ] Mating Tab Width : 14.95 MM  [.588 INCH ] Housing Features Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : Right Angle Bus Bar Mount Retention Type : Screw Mount Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 1982995-3 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
1982995-3
Busbar Connectors 1982995-3
Body Features Bus Bar Contact Plating Material : Tin Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 170 Contact Length : 28.1 MM  [1.106 INCH ] Mating Tab Thickness : 3 MM  [.118 INCH ] Mating Tab Width : 14.95 MM  [.588 INCH ] Housing Features Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : Right Angle Bus Bar Mount Retention Type : Screw Mount Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Bus Bar Contact Plating Material : Tin

Configuration Features


  • Mating & Unmating Configuration : Hot Pluggable
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Bus Bar Contact Style : Socket
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 170
  • Contact Length : 28.1 MM  [1.106 INCH ]
  • Mating Tab Thickness : 3 MM  [.118 INCH ]
  • Mating Tab Width : 14.95 MM  [.588 INCH ]

Housing Features


  • Housing Color : Black
  • Housing Material : Polybutylene Terephthalate (PBT)

Mechanical Attachment


  • Bus Bar Connector Mounting Retention : With
  • Bus Bar Mount Orientation : Right Angle
  • Bus Bar Mount Retention Type : Screw Mount
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Power

Other


  • Mating Conductor Thickness : 3 MM  [.118 INCH ]

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Bus Bar

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Backplane Connectors - Specialized - 1982995-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1982995-3
Backplane Connectors - Specialized 1982995-3
CONN RCPT 1POS SCREW MOUNT

CONN RCPT 1POS SCREW MOUNT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1982995-3 1982995-3
Product Name Busbar Connectors Backplane Connectors - Specialized
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 353929-1 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount, Panel Mount
View Details
5 suppliers
USB, DVI, HDMI Connector Assemblies - A103924-ND - DigiKey
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
2 suppliers
Circular Connector Contacts - 006-1189-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
USB Connectors - 2305018-2 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
11 suppliers