TE Connectivity USB Connectors 353929-1

Description
Body Features Connector Profile : Standard Offset (MM) : 4 Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 4 Number of Ports : 1 Number of Positions : 4 Panel Ground Location : Right/Left Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2 MM , 2.5 MM  [.078 INCH , .098 INCH ] Housing Color : White Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount Panel Mount Feature Type : Flange Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 350 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Panel, Cable-to-Board Ground Feature Type : M2 Threaded Hole Grounding Options : Panel Ground USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.85 MM  [.073 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Offset (MM) : 4 Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 4 Number of Ports : 1 Number of Positions : 4 Panel Ground Location : Right/Left Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2 MM , 2.5 MM  [.078 INCH , .098 INCH ] Housing Color : White Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount Panel Mount Feature Type : Flange Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 350 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Panel, Cable-to-Board Ground Feature Type : M2 Threaded Hole Grounding Options : Panel Ground USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.85 MM  [.073 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 353929-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
353929-1
USB Connectors 353929-1
Body Features Connector Profile : Standard Offset (MM) : 4 Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 4 Number of Ports : 1 Number of Positions : 4 Panel Ground Location : Right/Left Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2 MM , 2.5 MM  [.078 INCH , .098 INCH ] Housing Color : White Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount Panel Mount Feature Type : Flange Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 350 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Panel, Cable-to-Board Ground Feature Type : M2 Threaded Hole Grounding Options : Panel Ground USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.85 MM  [.073 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Offset (MM) : 4
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Mounting Legs : 4
  • Number of Ports : 1
  • Number of Positions : 4
  • Panel Ground Location : Right/Left

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1 MM  [.039 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 2 MM , 2.5 MM  [.078 INCH , .098 INCH ]
  • Housing Color : White
  • Housing Material : Thermoplastic

Industry Standards


  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount, Panel Mount
  • Locking Feature : Without
  • PCB Connector Seating : Offset
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Location : Top Mount
  • Panel Mount Feature Type : Flange

Operation/Application


  • Assembly Process Feature : Pick and Place Cover
  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 350

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Panel, Cable-to-Board
  • Ground Feature Type : M2 Threaded Hole
  • Grounding Options : Panel Ground
  • USB Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 1.85 MM  [.073 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 353929-1-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
353929-1-ND
USB, DVI, HDMI Connector Assemblies 353929-1-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Surface Mount, Right Angle

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Surface Mount, Right Angle

Buy Now Datasheet
I/O Connectors - 353929-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
353929-1
I/O Connectors 353929-1
Std USB Type A, R/A, SMT, Offset, Panel

Std USB Type A, R/A, SMT, Offset, Panel

Buy Now
Sheung Wan, Hong Kong
USB Connectors
353929-1
USB Connectors 353929-1
USB Connectors STD TYPE USB CONN REC 4P E/T

USB Connectors STD TYPE USB CONN REC 4P E/T

Buy Now Datasheet
Std Type Usb Conn Rec 4P E/t Rohs Compliant Amp - Te Connectivity - 13H2230 - Newark, An Avnet Company
Chicago, IL, United States
Std Type Usb Conn Rec 4P E/t Rohs Compliant Amp - Te Connectivity
13H2230
Std Type Usb Conn Rec 4P E/t Rohs Compliant Amp - Te Connectivity 13H2230
STD TYPE USB CONN REC 4P E/T ROHS COMPLIANT: NO

STD TYPE USB CONN REC 4P E/T ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 353929-1 353929-1-ND 353929-1 353929-1 13H2230
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies I/O Connectors USB Connectors Std Type Usb Conn Rec 4P E/t Rohs Compliant Amp - Te Connectivity
Connector Type USB; Wire to Board Connector USB USB
Termination Surface Mount
Mounting Board Mount, Panel Mount Panel Mount, Surface Mount, Right Angle
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data