TE Connectivity USB Connectors 2305018-2

Description
Body Features Shell Plating Material : Nickel Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Housing Features Body Orientation : Right Angle Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards IP Rating : IPX8 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Mount Location : Top Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without Sealable : Yes USB Type : C USB Version : 3.1 Gen 2 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Plating Material : Nickel Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Housing Features Body Orientation : Right Angle Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards IP Rating : IPX8 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Mount Location : Top Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without Sealable : Yes USB Type : C USB Version : 3.1 Gen 2 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2305018-2 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2305018-2
USB Connectors 2305018-2
Body Features Shell Plating Material : Nickel Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Housing Features Body Orientation : Right Angle Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards IP Rating : IPX8 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Mount Location : Top Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without Sealable : Yes USB Type : C USB Version : 3.1 Gen 2 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Shell Plating Material : Nickel

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel

Housing Features


  • Body Orientation : Right Angle
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • IP Rating : IPX8

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Mount Location : Top Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • Sealable : Yes
  • USB Type : C
  • USB Version : 3.1 Gen 2

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
Singapore, Singapore
SMD 94V Electronic Connector
312-2305018-2
SMD 94V Electronic Connector 312-2305018-2
USB-C Connector | 24 Pos | Female | RA SMD | 94V-0 Product overview: 2305018-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 94V, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2305018-2 can be used for catalog matching and distributor lookup.

USB-C Connector | 24 Pos | Female | RA SMD | 94V-0 Product overview: 2305018-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 94V, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2305018-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB Connectors - 1884395 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1884395
USB Connectors 1884395
TE Connectivity 2305018-2 USB Connector

TE Connectivity 2305018-2 USB Connector

Supplier's Site
USB Connectors - 1884301 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1884301
USB Connectors 1884301
TE Connectivity 2305018-2 USB Connector

TE Connectivity 2305018-2 USB Connector

Supplier's Site
USB, DVI, HDMI Connector Assemblies - A132569TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A132569TR-ND
USB, DVI, HDMI Connector Assemblies A132569TR-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A132569CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A132569CT-ND
USB, DVI, HDMI Connector Assemblies A132569CT-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A132569DKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A132569DKR-ND
USB, DVI, HDMI Connector Assemblies A132569DKR-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connectors - 2305018-2 - 844782-2305018-2 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 2305018-2
844782-2305018-2
USB, DVI, HDMI Connectors - 2305018-2 844782-2305018-2
Manufacturer: TE Connectivity Win Source Part Number: 844782-2305018-2 Operating Temperature Range: -40°C ~ 85°C Features: USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole Package: Reel - TR Mounting: Surface Mount, Right Angle; Through Hole Family Name: 2305018 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A132569CT, A132569DKR, A132569TR, -2305018-2-CSI, -2305018-2-SI

Manufacturer: TE Connectivity
Win Source Part Number: 844782-2305018-2
Operating Temperature Range: -40°C ~ 85°C
Features: USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
Package: Reel - TR
Mounting: Surface Mount, Right Angle; Through Hole
Family Name: 2305018
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A132569CT, A132569DKR, A132569TR, -2305018-2-CSI, -2305018-2-SI

Buy Now Datasheet
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) - 2305018-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.)
2305018-2
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) 2305018-2
USB-C 3.1 G2 RECPT,WATERPRF IPX8,SMT,RA TOP MT IPX8

USB-C 3.1 G2 RECPT,WATERPRF IPX8,SMT,RA TOP MT IPX8

Buy Now
USB Connectors - 2305018-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
2305018-2
USB Connectors 2305018-2
USB TYPE C, REC IPX8 ON BOARD DUAL SMT

USB TYPE C, REC IPX8 ON BOARD DUAL SMT

Buy Now
Swedesboro, NJ, United States
USB Connectors
2305018-2
USB Connectors 2305018-2
USB Type C Receptacle

USB Type C Receptacle

Buy Now
Swedesboro, NJ, United States
USB Connectors
2305018-2
USB Connectors 2305018-2
USB Connectors

USB Connectors

Buy Now
Usb Connector, 3.1 Type C, Rcpt, Smt; Usb Connector Type Te Connectivity - 62AC8766 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector, 3.1 Type C, Rcpt, Smt; Usb Connector Type Te Connectivity
62AC8766
Usb Connector, 3.1 Type C, Rcpt, Smt; Usb Connector Type Te Connectivity 62AC8766
USB CONNECTOR, 3.1 TYPE C, RCPT, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

USB CONNECTOR, 3.1 TYPE C, RCPT, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site
Usb Connector, 3.1 Type C, Rcpt, Smt; Usb Connector Type Te Connectivity - 58AC0291 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector, 3.1 Type C, Rcpt, Smt; Usb Connector Type Te Connectivity
58AC0291
Usb Connector, 3.1 Type C, Rcpt, Smt; Usb Connector Type Te Connectivity 58AC0291
USB CONNECTOR, 3.1 TYPE C, RCPT, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONNECTOR, 3.1 TYPE C, RCPT, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
2305018-2
USB Connectors 2305018-2
USB Connectors USB TYPE C, REC IPX8 ON BOARD DUAL SMT

USB Connectors USB TYPE C, REC IPX8 ON BOARD DUAL SMT

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> USB Connectors
2305018-2
Connectors >> USB Connectors 2305018-2
USB 3.2 1 Surface Mount,Right Angle 24P Female -40°C~+85°C Type-C SMD USB Connectors ROHS

USB 3.2 1 Surface Mount,Right Angle 24P Female -40°C~+85°C Type-C SMD USB Connectors ROHS

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 2305018-2 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
2305018-2
USB, DVI, HDMI Connector Assemblies 2305018-2
CONN RCP USB3.1 TYPEC 24P SMD RA

CONN RCP USB3.1 TYPEC 24P SMD RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2305018-2 312-2305018-2 1884395 A132569TR-ND 844782-2305018-2 2305018-2 2305018-2 62AC8766 2305018-2 2305018-2 2305018-2
Product Name USB Connectors SMD 94V Electronic Connector USB Connectors USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connectors - 2305018-2 Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) USB Connectors Usb Connector, 3.1 Type C, Rcpt, Smt; Usb Connector Type Te Connectivity USB Connectors Connectors >> USB Connectors USB, DVI, HDMI Connector Assemblies
Connector Type USB; Wire to Board Connector USB USB USB USB USB
Termination Surface Mount Solder SMD/SMT Solder
Mounting Board Mount Surface mount Surface Mount, Right Angle; Through Hole Surface Mount, Right Angle; Through Hole Surface Mount Panel Surface Mount,Right Angle Surface Mount, Right Angle; Through Hole
Current Rating 5.0 amps 0.2 to 1.2 amps 0.2 to 1.2 amps
Category USB USB
Unlock Full Specs
to access all available technical data