TE Connectivity Rocker Switches 1825421-2

Description
Body Features Actuator Color : Black Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On Off On Panel Cutout Size : 11.3 x 12.06 MM  [.475 x .445 INCH ] Contact Features Rocker Switch Contact Current Rating (AMP) : 3 Switch Contact Plating Material : Silver Electrical Characteristics Rocker Switch Voltage Rating (VAC) : 125 Rocker Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : No Industry Standards VDE Tested : No Mechanical Attachment Mounting Angle : Vertical Rocker Switch Mounting Type : 15/32" (Round Hole) Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without Product Type : Switch Rocker Switch LED : Without Rocker Switch Type : Power Termination Features Termination Type : Wire Lugs
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On Off On Panel Cutout Size : 11.3 x 12.06 MM  [.475 x .445 INCH ] Contact Features Rocker Switch Contact Current Rating (AMP) : 3 Switch Contact Plating Material : Silver Electrical Characteristics Rocker Switch Voltage Rating (VAC) : 125 Rocker Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : No Industry Standards VDE Tested : No Mechanical Attachment Mounting Angle : Vertical Rocker Switch Mounting Type : 15/32" (Round Hole) Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without Product Type : Switch Rocker Switch LED : Without Rocker Switch Type : Power Termination Features Termination Type : Wire Lugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1825421-2 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
1825421-2
Rocker Switches 1825421-2
Body Features Actuator Color : Black Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On Off On Panel Cutout Size : 11.3 x 12.06 MM  [.475 x .445 INCH ] Contact Features Rocker Switch Contact Current Rating (AMP) : 3 Switch Contact Plating Material : Silver Electrical Characteristics Rocker Switch Voltage Rating (VAC) : 125 Rocker Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : No Industry Standards VDE Tested : No Mechanical Attachment Mounting Angle : Vertical Rocker Switch Mounting Type : 15/32" (Round Hole) Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without Product Type : Switch Rocker Switch LED : Without Rocker Switch Type : Power Termination Features Termination Type : Wire Lugs

Body Features


  • Actuator Color : Black

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Indicator/Imprint Legend : None
  • Operating Function : On Off On
  • Panel Cutout Size : 11.3 x 12.06 MM  [.475 x .445 INCH ]

Contact Features


  • Rocker Switch Contact Current Rating (AMP) : 3
  • Switch Contact Plating Material : Silver

Electrical Characteristics


  • Rocker Switch Voltage Rating (VAC) : 125
  • Rocker Switch Voltage Rating (VDC) : 28

Housing Features


  • Process Sealed : No

Industry Standards


  • VDE Tested : No

Mechanical Attachment


  • Mounting Angle : Vertical
  • Rocker Switch Mounting Type : 15/32" (Round Hole)

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Top
  • Lamp : Without
  • Product Type : Switch
  • Rocker Switch LED : Without
  • Rocker Switch Type : Power

Termination Features


  • Termination Type : Wire Lugs
Buy Now
Rocker Switches - 450-2011-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-2011-ND
Rocker Switches 450-2011-ND
Rocker Switch DPDT 3A (AC) 125V Panel Mount, Threaded Body with Nut

Rocker Switch DPDT 3A (AC) 125V Panel Mount, Threaded Body with Nut

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
1825421-2
Switches - Rocker Switches 1825421-2
SWITCH ROCKER DPDT 3A 125V

SWITCH ROCKER DPDT 3A 125V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 1825421-2 450-2011-ND 1825421-2
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches
Switch Function Maintained Maintained
Momentary Contact Switch Function Momentary ON; On Off On On-Off-On
Terminal Type Wire Lugs Solder Terminals Solder Terminals; Solder Lug
DC Voltage Rating 28 volts
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 450-1985-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
View Details
2 suppliers
Rocker Switches - 450-1987-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw
View Details
2 suppliers
Rocker Switches - 1825424-1 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On None On
Terminal Type Wire Lugs
View Details
2 suppliers