TE Connectivity Rocker Switches 1571103-3

Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Indicator/Imprint Legend : O l Operating Function : On Off Panel Cutout Size : 21.2 x 37 MM  [1.002 x 1.086 INCH ] Contact Features Switch Contact Plating Material : Silver Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 16 Operating Voltage Range (VAC) : 125 Power Rating (HP) : .33 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Compatible With Approved Standards Products : UL E46765 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : High Power Rocker Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Indicator/Imprint Legend : O l Operating Function : On Off Panel Cutout Size : 21.2 x 37 MM  [1.002 x 1.086 INCH ] Contact Features Switch Contact Plating Material : Silver Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 16 Operating Voltage Range (VAC) : 125 Power Rating (HP) : .33 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Compatible With Approved Standards Products : UL E46765 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : High Power Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1571103-3 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
1571103-3
Rocker Switches 1571103-3
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Indicator/Imprint Legend : O l Operating Function : On Off Panel Cutout Size : 21.2 x 37 MM  [1.002 x 1.086 INCH ] Contact Features Switch Contact Plating Material : Silver Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 16 Operating Voltage Range (VAC) : 125 Power Rating (HP) : .33 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Compatible With Approved Standards Products : UL E46765 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : High Power Rocker Switch

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Single Throw
  • Indicator/Imprint Legend : O l
  • Operating Function : On Off
  • Panel Cutout Size : 21.2 x 37 MM  [1.002 x 1.086 INCH ]

Contact Features


  • Switch Contact Plating Material : Silver
  • Terminal Tab Width : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 16
  • Operating Voltage Range (VAC) : 125
  • Power Rating (HP) : .33

Housing Features


  • Process Sealed : No

Industry Standards


  • Compatible With Agency/Standards Products : VDE
  • Compatible With Approved Standards Products : UL E46765

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Rocker
  • Switch Connection Type : Quick Connect Terminal
  • Switch Type : High Power Rocker Switch
Buy Now Datasheet
Rocker & Toggle Switches - 1571103-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
1571103-3
Rocker & Toggle Switches 1571103-3
POWER ROCKER

POWER ROCKER

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Rocker Switches Rocker Switches
Product Number 1571103-3 1571103-3
Product Name Rocker Switches Rocker & Toggle Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 2-6437630-3 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On On
Terminal Type Lead Wire - Hooking Type
View Details
3 suppliers
Rocker Switches - 1634201-7 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On On
Terminal Type Quick Connect Terminal
View Details
5 suppliers
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
View Details