TE Connectivity Switch, Rocker, Spst, 5A, 250V, Black; Switch Operation Alcoswitch Te Connectivity A101J1V3Q004

Description
SWITCH, ROCKER, SPST, 5A, 250V, BLACK; Switch Operation:On-None-On ; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:GEMINI A Series RoHS Compliant: No
Datasheet
Description
SWITCH, ROCKER, SPST, 5A, 250V, BLACK; Switch Operation:On-None-On ; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:GEMINI A Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spst, 5A, 250V, Black; Switch Operation Alcoswitch Te Connectivity - 69R7583 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 5A, 250V, Black; Switch Operation Alcoswitch Te Connectivity
69R7583
Switch, Rocker, Spst, 5A, 250V, Black; Switch Operation Alcoswitch Te Connectivity 69R7583
SWITCH, ROCKER, SPST, 5A, 250V, BLACK; Switch Operation:On-None-On ; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:GEMINI A Series RoHS Compliant: No

SWITCH, ROCKER, SPST, 5A, 250V, BLACK; Switch Operation:On-None-On; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:GEMINI A Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 69R7583
Product Name Switch, Rocker, Spst, 5A, 250V, Black; Switch Operation Alcoswitch Te Connectivity
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 1-1437596-9 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On None On
Pole & Throw Specifications Double Pole, Double Throw
View Details
Rocker Switches - 7932531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details