TE Connectivity Slide Switches 1825265-1

Description
Body Features Actuator Color : Black Actuator Material : POM Actuator Orientation : Side Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On Terminals Connected : 1-2, 4-5, 7-8, 10-11 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 7 MM  [.276 INCH ] Product Length : 14.4 MM  [.567 INCH ] Product Width : 9.4 MM  [.37 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 125 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : POM Actuator Orientation : Side Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On Terminals Connected : 1-2, 4-5, 7-8, 10-11 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 7 MM  [.276 INCH ] Product Length : 14.4 MM  [.567 INCH ] Product Width : 9.4 MM  [.37 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 125 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1825265-1 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1825265-1
Slide Switches 1825265-1
Body Features Actuator Color : Black Actuator Material : POM Actuator Orientation : Side Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Four Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On Terminals Connected : 1-2, 4-5, 7-8, 10-11 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 7 MM  [.276 INCH ] Product Length : 14.4 MM  [.567 INCH ] Product Width : 9.4 MM  [.37 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 125 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ]

Body Features


  • Actuator Color : Black
  • Actuator Material : POM
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Actuator Travel : 2 MM  [.079 INCH ]
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Four Pole - Double Throw
  • Number of Actuators : Single
  • Number of Positions : 2
  • Operating Function : On On
  • Terminals Connected : 1-2, 4-5, 7-8, 10-11

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 7 MM  [.276 INCH ]
  • Product Length : 14.4 MM  [.567 INCH ]
  • Product Width : 9.4 MM  [.37 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .3
  • Operating Voltage (VAC) : 125

Industry Standards


  • UL Flammability Rating : UL 94HB

Other


  • Grade : Instrumentation

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Actuator Type : Slide

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]
Buy Now
Slide Switches - 450-1594-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1594-ND
Slide Switches 450-1594-ND
Slide Switch 4PDT Through Hole, Right Angle

Slide Switch 4PDT Through Hole, Right Angle

Buy Now Datasheet
Switches - Slide Switches 1825265-1
SWITCH SLIDE 4PDT 300MA 125V

SWITCH SLIDE 4PDT 300MA 125V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1825265-1 450-1594-ND 1825265-1
Product Name Slide Switches Slide Switches Switches - Slide Switches
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw 4PDT 4PDT
Current Rating 0.3000 amps 0.3000 amps 0.3000 amps
Base Material Metal
Actuator Material Plastic Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1571600-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.5000 amps
Base Material Metal
View Details
4 suppliers
Specs
Operating Temp -4 to 158 F (-20 to 70 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switches - ASF22RGL-ND - DigiKey
Specs
Terminal Type Gull Wing
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
View Details
2 suppliers
Slide Switches - 450-1629-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
2 suppliers