TE Connectivity Slide Switches MSS2250R

Description
Slide Switch DPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Slide Switch DPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - MSS2250R-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
MSS2250R-ND
Slide Switches MSS2250R-ND
Slide Switch DPDT Through Hole, Right Angle

Slide Switch DPDT Through Hole, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
MSS2250R
Switches - Slide Switches MSS2250R
SWITCH SLIDE DPDT 300MA 125V

SWITCH SLIDE DPDT 300MA 125V

Supplier's Site
Switch, Slide, Dpdt, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity - 57F2140 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dpdt, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity
57F2140
Switch, Slide, Dpdt, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity 57F2140
SWITCH, SLIDE, DPDT, 300mA, 125V, THOUGH HOLE; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:-; Product Range:-; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: No

SWITCH, SLIDE, DPDT, 300mA, 125V, THOUGH HOLE; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:-; Product Range:-; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches
Product Number MSS2250R-ND MSS2250R 57F2140
Product Name Slide Switches Switches - Slide Switches Switch, Slide, Dpdt, 300Ma, 125V, Though Hole; Contact Configuration Alcoswitch Te Connectivity
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
DIP Switches - 1571983-9 - ODG (Origin Data Global)
Specs
Terminal Type Gull Wing
Operating Temp -22 to 185 F (-30 to 85 C)
Pole & Throw Specifications SPST
View Details
Slide Switches - 7347309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switches - 2300-AS24BW - New Yorker Electronics Co., Inc.
Specs
Size Subminiature
View Details