TE Connectivity DIP Switch 1825013-9

Description
Body Features Actuator Color : Green Configuration Features Number of Rotary Switch Positions : 10 Number of Switches : 10 Contact Features Contact Base Material : Copper Alloy Rotary Switch Contact Current Rating (AMP) : .001 Rotary Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Electrical Characteristics Rotary Switch Voltage Rating (VAC) : 20 Rotary Switch Voltage Rating (VDC) : 20 Housing Features Centerline : 2.54 MM  [.1 INCH ] Rotary Switch Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Rotary Switch Mounting Angle : Right Angle Rotary Switch Mounting Type : Surface Mount Product Type Features Actuator Style : Screwdriver/Coin Code Type : BC Decimal Illuminated : No Product Type : Switch Rotary Switch Type : Rotary DIP Sealed Rotary Switch : Yes Switch Style : Rotary Termination Features Termination Style : Outside L Usage Conditions Oil-Tight : No
Request a Quote Datasheet
Description
Body Features Actuator Color : Green Configuration Features Number of Rotary Switch Positions : 10 Number of Switches : 10 Contact Features Contact Base Material : Copper Alloy Rotary Switch Contact Current Rating (AMP) : .001 Rotary Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Electrical Characteristics Rotary Switch Voltage Rating (VAC) : 20 Rotary Switch Voltage Rating (VDC) : 20 Housing Features Centerline : 2.54 MM  [.1 INCH ] Rotary Switch Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Rotary Switch Mounting Angle : Right Angle Rotary Switch Mounting Type : Surface Mount Product Type Features Actuator Style : Screwdriver/Coin Code Type : BC Decimal Illuminated : No Product Type : Switch Rotary Switch Type : Rotary DIP Sealed Rotary Switch : Yes Switch Style : Rotary Termination Features Termination Style : Outside L Usage Conditions Oil-Tight : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1825013-9 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1825013-9
DIP Switch 1825013-9
Body Features Actuator Color : Green Configuration Features Number of Rotary Switch Positions : 10 Number of Switches : 10 Contact Features Contact Base Material : Copper Alloy Rotary Switch Contact Current Rating (AMP) : .001 Rotary Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Electrical Characteristics Rotary Switch Voltage Rating (VAC) : 20 Rotary Switch Voltage Rating (VDC) : 20 Housing Features Centerline : 2.54 MM  [.1 INCH ] Rotary Switch Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Rotary Switch Mounting Angle : Right Angle Rotary Switch Mounting Type : Surface Mount Product Type Features Actuator Style : Screwdriver/Coin Code Type : BC Decimal Illuminated : No Product Type : Switch Rotary Switch Type : Rotary DIP Sealed Rotary Switch : Yes Switch Style : Rotary Termination Features Termination Style : Outside L Usage Conditions Oil-Tight : No

Body Features


  • Actuator Color : Green

Configuration Features


  • Number of Rotary Switch Positions : 10
  • Number of Switches : 10

Contact Features


  • Contact Base Material : Copper Alloy
  • Rotary Switch Contact Current Rating (AMP) : .001
  • Rotary Switch Contact Mating Area Plating Material : Gold
  • Solder Tail Contact Plating : Gold over Nickel

Electrical Characteristics


  • Rotary Switch Voltage Rating (VAC) : 20
  • Rotary Switch Voltage Rating (VDC) : 20

Housing Features


  • Centerline : 2.54 MM  [.1 INCH ]
  • Rotary Switch Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Rotary Switch Mounting Angle : Right Angle
  • Rotary Switch Mounting Type : Surface Mount

Product Type Features


  • Actuator Style : Screwdriver/Coin
  • Code Type : BC Decimal
  • Illuminated : No
  • Product Type : Switch
  • Rotary Switch Type : Rotary DIP
  • Sealed Rotary Switch : Yes
  • Switch Style : Rotary

Termination Features


  • Termination Style : Outside L

Usage Conditions


  • Oil-Tight : No
Buy Now
Switches - DIP Switches - 1035078-1825013-9 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1035078-1825013-9
Switches - DIP Switches 1035078-1825013-9
Win Source Part Number: 1035078-1825013-9 Category: Switches>DIP Switches Series: MRD Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Process Sealed Contact Finish: Gold Package: Tube Contact Material: Beryllium Copper Voltage Rating: 20VAC/DC Height Above Board: 0.122" (3.10mm) Length: 0.276" (7.00mm) Standard Package: 360 Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: BCD Actuator Type: Rotary for Tool Electrical Life: 10,000 Steps Mechanical Life: 20,000 Steps Actuator Level: Flush, Recessed Washable: No Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): 1-1825013-0; P36S101; A6KS-102RF; A6KS-102RS; A6KSV-104RF; CRD10RM0SBMRD10S04; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA REACH Status: Vendor Undefined HTSUS: 8536.50.9065 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: 450-1842,-MRD10S04-S I-ND,-1825013-9-SI,M RD10S04,-MRD10S04-SI ,MRD10S04-ND,1825013 -9-ND Base Product Number: 1825013 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1035078-1825013-9
Category: Switches>DIP Switches
Series: MRD
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Process Sealed
Contact Finish: Gold
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 20VAC/DC
Height Above Board: 0.122" (3.10mm)
Length: 0.276" (7.00mm)
Standard Package: 360
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: BCD
Actuator Type: Rotary for Tool
Electrical Life: 10,000 Steps
Mechanical Life: 20,000 Steps
Actuator Level: Flush, Recessed
Washable: No
Temperature Range - Operating: -30°C ~ 85°C
Alternative Parts (Cross-Reference): 1-1825013-0; P36S101; A6KS-102RF; A6KS-102RS; A6KSV-104RF; CRD10RM0SBMRD10S04;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA
REACH Status: Vendor Undefined
HTSUS: 8536.50.9065
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 450-1842,-MRD10S04-SI-ND,-1825013-9-SI,MRD10S04,-MRD10S04-SI,MRD10S04-ND,1825013-9-ND
Base Product Number: 1825013
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
1825013-9
Switches - DIP Switches 1825013-9
SWITCH ROTARY DIP BCD 0.40VA 20V

SWITCH ROTARY DIP BCD 0.40VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1825013-9 1035078-1825013-9 1825013-9
Product Name DIP Switch Switches - DIP Switches Switches - DIP Switches
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts 20 volts
Number of Positions Available 10
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-1437569-0 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
View Details
DIP Switch - 1977105-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers