TE Connectivity Toggle Switches 1825142-2

Description
Body Features Actuator Finish : Nickel Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Unthreaded Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Gold over Silver Dimensions Toggle Length : 7.62 MM  [.3 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : Yes Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Type : Toggle Switch Toggle Style : Baton Short Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Actuator Finish : Nickel Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Unthreaded Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Gold over Silver Dimensions Toggle Length : 7.62 MM  [.3 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : Yes Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Type : Toggle Switch Toggle Style : Baton Short Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 1825142-2 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
1825142-2
Toggle Switches 1825142-2
Body Features Actuator Finish : Nickel Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Unthreaded Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Gold over Silver Dimensions Toggle Length : 7.62 MM  [.3 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : Yes Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Type : Toggle Switch Toggle Style : Baton Short Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Actuator Finish : Nickel
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Bushing Style : Unthreaded
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Positions : 2
  • Operating Function : On On

Contact Features


  • Contact Base Material : Copper
  • Switch Contact Plating Material : Gold over Silver

Dimensions


  • Toggle Length : 7.62 MM  [.3 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Contact Resistance (MOHM) : 10
  • Dielectric Withstanding Voltage (Max) (VAC) : 1000
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 20
  • Operating Voltage (VDC) : 20

Housing Features


  • Process Sealed : Yes

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Panel & Printed Circuit Board

Product Type Features


  • Actuator Type : Toggle
  • Sealed Device : Yes
  • Switch Type : Toggle Switch
  • Toggle Style : Baton Short

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now Datasheet
Toggle Switches - 1825142-2-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
1825142-2-ND
Toggle Switches 1825142-2-ND
Toggle Switch SPDT Through Hole, Right Angle

Toggle Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Rocker & Toggle Switches - 1825142-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
1825142-2
Rocker & Toggle Switches 1825142-2
Toggle Switches

Toggle Switches

Buy Now
Shenzhen, China
Switches - Toggle Switches
1825142-2
Switches - Toggle Switches 1825142-2
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
1825142-2
Toggle Switches 1825142-2
Toggle Switches AE101MD1AG04

Toggle Switches AE101MD1AG04

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1825142-2 1825142-2-ND 1825142-2 1825142-2 1825142-2
Product Name Toggle Switches Toggle Switches Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained
Momentary Contact Switch Function On On On-On
Standards / Compliances RoHS; UL Listed
Features Weather resistant or waterproof Dustproof
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2-2493803-0 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off (On)
View Details
Toggle Switches - 2267078-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Toggle Switches - 1-1825139-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
5 suppliers
Rocker & Toggle Switches - 1825219-4 - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
3 suppliers