TE Connectivity Toggle Switches 2267078-4

Description
Body Features Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Unthreaded, Plain Case Color : Red Product Orientation : Vertical Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Gold Switch Contact Plating Material : Gold Dimensions Toggle Length : 5.59 MM  [.22 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Printed Circuit Switch Type : Toggle Switch Toggle Style : Baton Short Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Unthreaded, Plain Case Color : Red Product Orientation : Vertical Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Gold Switch Contact Plating Material : Gold Dimensions Toggle Length : 5.59 MM  [.22 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Printed Circuit Switch Type : Toggle Switch Toggle Style : Baton Short Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 2267078-4 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
2267078-4
Toggle Switches 2267078-4
Body Features Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Unthreaded, Plain Case Color : Red Product Orientation : Vertical Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Gold Switch Contact Plating Material : Gold Dimensions Toggle Length : 5.59 MM  [.22 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Printed Circuit Switch Type : Toggle Switch Toggle Style : Baton Short Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Bushing Style : Unthreaded, Plain
  • Case Color : Red
  • Product Orientation : Vertical Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Positions : 2
  • Operating Function : On On

Contact Features


  • Contact Base Material : Gold
  • Switch Contact Plating Material : Gold

Dimensions


  • Toggle Length : 5.59 MM  [.22 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage (VAC) : 20
  • Operating Voltage (VDC) : 20

Housing Features


  • Process Sealed : No

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Panel & Printed Circuit Board

Product Type Features


  • Actuator Type : Toggle
  • Sealed Device : Yes
  • Switch Connection Type : Printed Circuit
  • Switch Type : Toggle Switch
  • Toggle Style : Baton Short

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now Datasheet
Rocker & Toggle Switches - 2267078-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
2267078-4
Rocker & Toggle Switches 2267078-4
Toggle Switches

Toggle Switches

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Toggle Switches Toggle Switches
Product Number 2267078-4 2267078-4
Product Name Toggle Switches Rocker & Toggle Switches
Switch Type Toggle Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
Terminal Type Printed Circuit
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2-1825142-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
5 suppliers
Toggle Switches - 2585-08-2-1-24G-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Toggle Switches - 2585-08-1-1-12937-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Flatted
Switch Function Maintained
View Details