TE Connectivity Snap Action Switches 2351458-2

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .8 MM  [.031 INCH ] Product Orientation : Vertical Releasing Force (G) : 6 Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 15.2 MM  [.602 INCH ] Contact Features Contact Base Material : Silver Alloy Switch Contact Plating Material : Silver Dimensions Pre Travel (MM) : 4 Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VAC) : 250, 125 Operation/Applicatio n Operating Force : 30 G  [1.1 OZ ] Other Over Travel (MM) : 1.6 Product Type Features Actuator Style : Lever Actuator Type : Lever Switch Connection Type : Quick Connect Terminal Switch Style : Miniature
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .8 MM  [.031 INCH ] Product Orientation : Vertical Releasing Force (G) : 6 Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 15.2 MM  [.602 INCH ] Contact Features Contact Base Material : Silver Alloy Switch Contact Plating Material : Silver Dimensions Pre Travel (MM) : 4 Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VAC) : 250, 125 Operation/Applicatio n Operating Force : 30 G  [1.1 OZ ] Other Over Travel (MM) : 1.6 Product Type Features Actuator Style : Lever Actuator Type : Lever Switch Connection Type : Quick Connect Terminal Switch Style : Miniature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 2351458-2 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
2351458-2
Snap Action Switches 2351458-2
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .8 MM  [.031 INCH ] Product Orientation : Vertical Releasing Force (G) : 6 Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 15.2 MM  [.602 INCH ] Contact Features Contact Base Material : Silver Alloy Switch Contact Plating Material : Silver Dimensions Pre Travel (MM) : 4 Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VAC) : 250, 125 Operation/Applicatio n Operating Force : 30 G  [1.1 OZ ] Other Over Travel (MM) : 1.6 Product Type Features Actuator Style : Lever Actuator Type : Lever Switch Connection Type : Quick Connect Terminal Switch Style : Miniature

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Movement Differential : .8 MM  [.031 INCH ]
  • Product Orientation : Vertical
  • Releasing Force (G) : 6

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Position : 15.2 MM  [.602 INCH ]

Contact Features


  • Contact Base Material : Silver Alloy
  • Switch Contact Plating Material : Silver

Dimensions


  • Pre Travel (MM) : 4

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Operating Voltage (VAC) : 250, 125

Operation/Application


  • Operating Force : 30 G  [1.1 OZ ]

Other


  • Over Travel (MM) : 1.6

Product Type Features


  • Actuator Style : Lever
  • Actuator Type : Lever
  • Switch Connection Type : Quick Connect Terminal
  • Switch Style : Miniature
Buy Now Datasheet
Microswitch, Spdt, 5A, 250Vac, Qc; Microswitch Type Alcoswitch Te Connectivity - 42AH1177 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 5A, 250Vac, Qc; Microswitch Type Alcoswitch Te Connectivity
42AH1177
Microswitch, Spdt, 5A, 250Vac, Qc; Microswitch Type Alcoswitch Te Connectivity 42AH1177
MICROSWITCH, SPDT, 5A, 250VAC, QC; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, SPDT, 5A, 250VAC, QC; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 2351458-2 42AH1177
Product Name Snap Action Switches Microswitch, Spdt, 5A, 250Vac, Qc; Microswitch Type Alcoswitch Te Connectivity
Actuator Style Lever Style; Lever
Common Size Miniature Subminiature
Actuator Material Metallic
Standards and Certifications RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-3315-2-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Micro Switches - 2398353 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
3 suppliers
Snap Action Switches - 2351449-2 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
Snap Action Switches - K1014541 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details