TE Connectivity Slide Switches 1825031-3

Description
Body Features Actuator Color : Yellow Actuator Material : PA 46 Actuator Orientation : Side Actuator Profile : Extended Actuator Travel : 2.2 MM  [.087 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On None On Terminals Connected : 1-2, 4-5, 2-3, 5-6 Contact Features Contact Base Material : Phosphor Bronze Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.8 MM  [.11 INCH ] Product Length : 9.5 MM  [.374 INCH ] Product Width : 5 MM  [.197 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Other Grade : Instrumentation Product Type Features Actuator Type : Slide Sealed Device : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.3 MM  [.13 INCH ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Yellow Actuator Material : PA 46 Actuator Orientation : Side Actuator Profile : Extended Actuator Travel : 2.2 MM  [.087 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On None On Terminals Connected : 1-2, 4-5, 2-3, 5-6 Contact Features Contact Base Material : Phosphor Bronze Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.8 MM  [.11 INCH ] Product Length : 9.5 MM  [.374 INCH ] Product Width : 5 MM  [.197 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Other Grade : Instrumentation Product Type Features Actuator Type : Slide Sealed Device : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.3 MM  [.13 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1825031-3 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1825031-3
Slide Switches 1825031-3
Body Features Actuator Color : Yellow Actuator Material : PA 46 Actuator Orientation : Side Actuator Profile : Extended Actuator Travel : 2.2 MM  [.087 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On None On Terminals Connected : 1-2, 4-5, 2-3, 5-6 Contact Features Contact Base Material : Phosphor Bronze Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.8 MM  [.11 INCH ] Product Length : 9.5 MM  [.374 INCH ] Product Width : 5 MM  [.197 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Other Grade : Instrumentation Product Type Features Actuator Type : Slide Sealed Device : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Body Features


  • Actuator Color : Yellow
  • Actuator Material : PA 46
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Actuator Travel : 2.2 MM  [.087 INCH ]
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Actuators : Single
  • Number of Positions : 2
  • Operating Function : On None On
  • Terminals Connected : 1-2, 4-5, 2-3, 5-6

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 2.8 MM  [.11 INCH ]
  • Product Length : 9.5 MM  [.374 INCH ]
  • Product Width : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage (VDC) : 20

Industry Standards


  • UL Flammability Rating : UL 94V-0

Other


  • Grade : Instrumentation

Product Type Features


  • Actuator Type : Slide
  • Sealed Device : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]
Buy Now
Slide Switches - 1825031-3-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
1825031-3-ND
Slide Switches 1825031-3-ND
Slide Switch DPDT Through Hole, Right Angle

Slide Switch DPDT Through Hole, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
1825031-3
Switches - Slide Switches 1825031-3
SWITCH SLIDE DPDT 0.4VA 20V

SWITCH SLIDE DPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1825031-3 1825031-3-ND 1825031-3
Product Name Slide Switches Slide Switches Switches - Slide Switches
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Current Rating 0.4000 amps
Base Material Metal
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825290-1 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
View Details
4 suppliers
Slide Switches - 1825261-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.4000 amps
View Details
4 suppliers
DIP Switches - 1825057-1 - ODG (Origin Data Global)
Specs
Terminal Type PC Pin
Operating Temp -22 to 185 F (-30 to 85 C)
Pole & Throw Specifications SPST
View Details
SWITCH SLIDE DIP SPST 100MA 24V - 791-ADF09 - Utmel Electronic Limited
Specs
Terminal Type PC Pin
Operating Temp -22 F (-30 C)
Pole & Throw Specifications Single Pole, Single Throw (SPST)
View Details