TE Connectivity Slide Switches 3-1437580-7

Description
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Travel : 2 MM  [.79 INCH ] Configuration Features Configuration (Pole-Throw) : Single Pole - Four Throw Number of Actuators : Single Number of Slide Switch Positions : 4 Operating Function : On On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : 10.2 MM  [.41 INCH ] Length : 24 MM  [.945 INCH ] PCB Tail Length : 2.89 MM  [.115 INCH ] Width : 9.35 MM  [.368 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VAC) : 125 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Guide Post Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tray Product Type Features Actuator Style : Extended, Top Grade : Instrumentation Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote
Description
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Travel : 2 MM  [.79 INCH ] Configuration Features Configuration (Pole-Throw) : Single Pole - Four Throw Number of Actuators : Single Number of Slide Switch Positions : 4 Operating Function : On On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : 10.2 MM  [.41 INCH ] Length : 24 MM  [.945 INCH ] PCB Tail Length : 2.89 MM  [.115 INCH ] Width : 9.35 MM  [.368 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VAC) : 125 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Guide Post Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tray Product Type Features Actuator Style : Extended, Top Grade : Instrumentation Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 3-1437580-7 - TE Connectivity
Berwyn, PA, United States
Slide Switches
3-1437580-7
Slide Switches 3-1437580-7
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Travel : 2 MM  [.79 INCH ] Configuration Features Configuration (Pole-Throw) : Single Pole - Four Throw Number of Actuators : Single Number of Slide Switch Positions : 4 Operating Function : On On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : 10.2 MM  [.41 INCH ] Length : 24 MM  [.945 INCH ] PCB Tail Length : 2.89 MM  [.115 INCH ] Width : 9.35 MM  [.368 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VAC) : 125 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Guide Post Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Through Hole Packaging Features Packaging Method : Tray Product Type Features Actuator Style : Extended, Top Grade : Instrumentation Product Type : Switch Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC

Body Features


  • Actuator Color : Black
  • Actuator Material : Polyester
  • Actuator Travel : 2 MM  [.79 INCH ]

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Four Throw
  • Number of Actuators : Single
  • Number of Slide Switch Positions : 4
  • Operating Function : On On On

Contact Features


  • Contact Base Material : Copper Alloy
  • Slide Switch Contact Current Rating (AMP) : .3
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 10.2 MM  [.41 INCH ]
  • Length : 24 MM  [.945 INCH ]
  • PCB Tail Length : 2.89 MM  [.115 INCH ]
  • Width : 9.35 MM  [.368 INCH ]

Electrical Characteristics


  • Slide Switch Voltage Rating (VAC) : 125

Identification Marking


  • Stamped Marking : With

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • PCB Mount Retention : With
  • PCB Mount Retention Type : Guide Post
  • Slide Switch Mounting Angle : Vertical
  • Slide Switch Mounting Type : Through Hole

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Actuator Style : Extended, Top
  • Grade : Instrumentation
  • Product Type : Switch
  • Switch Type : Slide
  • Terminal Configuration : Standard
  • Threaded Case : Without

Termination Features


  • Termination Type : PC
Buy Now

Technical Specifications

  TE Connectivity
Product Category Slide Switches
Product Number 3-1437580-7
Product Name Slide Switches
Actuator Type Raised Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 450-1992-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp 14 to 185 F (-10 to 85 C)
View Details
2 suppliers
Slide Switches - ASE42-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
View Details
2 suppliers
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details