The EB series is a line of light touch miniature pushbuttons with a stainless steel frame and a melamine phenolic resin case rated UL94V-0. It offers single and double pole configurations with silver or gold contacts, supporting 3A at 125V AC for silver contacts and 0.4VA maximum at 28V AC/DC for gold contacts. The switch has a mechanical life of 100,000 operations and an electrical life of 25,000 operations for silver or 50,000 for gold contacts. Contact resistance is 10 milliohms max for silver and 20 milliohms max for gold. The dielectric strength is 1,500V AC between contacts and case. Mounting options include bushing and snap-in styles, with solder lug or straight PC terminals. Operating temperature ranges from -10°C to +70°C. Epoxy-sealed terminals prevent contaminant ingress.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011-F-J41A | 2300-EB2011-F-J41A | EB2011-F-J41A | EB2011-F-J41A | EB2011-F-J41A |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | |||
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Lug |