TE Connectivity Strain Relief, 40Way, Thermoplastic; Accessory Type Amp Te Connectivity 499252-1

Description
STRAIN RELIEF, 40WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:40Position s; Strain Relief Material:Thermoplast ic; No. of Contacts:40Contacts RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 40WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:40Position s; Strain Relief Material:Thermoplast ic; No. of Contacts:40Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 40Way, Thermoplastic; Accessory Type Amp Te Connectivity - 90F5292 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 40Way, Thermoplastic; Accessory Type Amp Te Connectivity
90F5292
Strain Relief, 40Way, Thermoplastic; Accessory Type Amp Te Connectivity 90F5292
STRAIN RELIEF, 40WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:40Position s; Strain Relief Material:Thermoplast ic; No. of Contacts:40Contacts RoHS Compliant: Yes

STRAIN RELIEF, 40WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:40Positions; Strain Relief Material:Thermoplastic; No. of Contacts:40Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 90F5292
Product Name Strain Relief, 40Way, Thermoplastic; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825340 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 2.34 inch (59.4 mm)
View Details
Connector Strain Relief - 1-2308350-1 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074551 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.969 inch (50 mm)
View Details