TE Connectivity Eurocard Connectors 167771-1

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 64 Number of Rows : 4 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : Z, B, D, F Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : .76 Contact Type : Socket PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height (MM) : 43.9 PCB Thickness (Recommended) (MM) : 2.4 - 3.2 Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Thermoplastic Polyester - Glass-Filled Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : I DIN Size : Standard Eurocard Connector Configuration Type : Type G Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 22 MM  [.866 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 64 Number of Rows : 4 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : Z, B, D, F Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : .76 Contact Type : Socket PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height (MM) : 43.9 PCB Thickness (Recommended) (MM) : 2.4 - 3.2 Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Thermoplastic Polyester - Glass-Filled Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : I DIN Size : Standard Eurocard Connector Configuration Type : Type G Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 22 MM  [.866 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 167771-1 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
167771-1
Eurocard Connectors 167771-1
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 64 Number of Rows : 4 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : Z, B, D, F Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICM) : .76 Contact Type : Socket PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height (MM) : 43.9 PCB Thickness (Recommended) (MM) : 2.4 - 3.2 Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Thermoplastic Polyester - Glass-Filled Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : I DIN Size : Standard Eurocard Connector Configuration Type : Type G Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 22 MM  [.866 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 16
  • Number of Positions : 64
  • Number of Rows : 4
  • Number of Signal Positions : 64
  • PCB Mount Orientation : Vertical
  • Rows Loaded : Z, B, D, F

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICM) : .76
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Connector Height (MM) : 43.9
  • PCB Thickness (Recommended) (MM) : 2.4 - 3.2
  • Row-to-Row Spacing : 3.81 MM  [.15 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Thermoplastic Polyester - Glass-Filled

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • DIN Level : I
  • DIN Size : Standard
  • Eurocard Connector Configuration Type : Type G

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 22 MM  [.866 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connectors - DIN 41612 - 167771-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
167771-1
Backplane Connectors - DIN 41612 167771-1
CONN DIN RCPT 64POS PCB GOLD

CONN DIN RCPT 64POS PCB GOLD

Supplier's Site Datasheet
64P.iec-G Fem.conn. Amp - Te Connectivity - 24K0678 - Newark, An Avnet Company
Chicago, IL, United States
64P.iec-G Fem.conn. Amp - Te Connectivity
24K0678
64P.iec-G Fem.conn. Amp - Te Connectivity 24K0678
64P.IEC-G FEM.CONN.

64P.IEC-G FEM.CONN.

Supplier's Site
64P.iec-G Fem.conn. Amp - Te Connectivity - 41AJ3966 - Newark, An Avnet Company
Chicago, IL, United States
64P.iec-G Fem.conn. Amp - Te Connectivity
41AJ3966
64P.iec-G Fem.conn. Amp - Te Connectivity 41AJ3966
64P.IEC-G FEM.CONN.

64P.IEC-G FEM.CONN.

Supplier's Site
DIN 41612 Connectors 64P.IEC-G FEM.CONN. - 792-167771-1 - Utmel Electronic Limited
Hong Kong, China
DIN 41612 Connectors 64P.IEC-G FEM.CONN.
792-167771-1
DIN 41612 Connectors 64P.IEC-G FEM.CONN. 792-167771-1
DIN 41612 Connectors 64P.IEC-G FEM.CONN.

DIN 41612 Connectors 64P.IEC-G FEM.CONN.

Supplier's Site

Technical Specifications

  TE Connectivity Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 167771-1 167771-1 24K0678 792-167771-1
Product Name Eurocard Connectors Backplane Connectors - DIN 41612 64P.iec-G Fem.conn. Amp - Te Connectivity DIN 41612 Connectors 64P.IEC-G FEM.CONN.
Connector Type Board to Board Connector; PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 029971-000 - TE Connectivity
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Solder
View Details
SD Card Connectors - 1775059-1 - TE Connectivity
Specs
Connector Type PC Card Connector
Geometry Right Angle; Right Angle
Mounting Surface Mount
View Details
4 suppliers
Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details