TE Connectivity SD Card Connectors 1775059-1

Description
Configuration Features Number of Positions : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Mechanical Attachment PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible Card : CompactFlash Connector & Contact Terminates To : Printed Circuit Board Sealable : No Usage Conditions Operating Temperature Range (DEGC) : -25 - 90
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Mechanical Attachment PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible Card : CompactFlash Connector & Contact Terminates To : Printed Circuit Board Sealable : No Usage Conditions Operating Temperature Range (DEGC) : -25 - 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD Card Connectors - 1775059-1 - TE Connectivity
Berwyn, PA, United States
SD Card Connectors
1775059-1
SD Card Connectors 1775059-1
Configuration Features Number of Positions : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Mechanical Attachment PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible Card : CompactFlash Connector & Contact Terminates To : Printed Circuit Board Sealable : No Usage Conditions Operating Temperature Range (DEGC) : -25 - 90

Configuration Features


  • Number of Positions : 9
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Mechanical Attachment


  • PCB Mounting Style : Surface Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Compatible Card : CompactFlash
  • Connector & Contact Terminates To : Printed Circuit Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 90
Buy Now
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1351906-1775059-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1351906-1775059-1
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1351906-1775059-1
Win Source Part Number: 1351906-1775059-1 Category: Connectors, Interconnects - Memory Connectors - PC Card Sockets Number of Positions: 12 (9 + 3) Features: Board Guide, Switch Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 5.00µin (0.127µm) Package: Tape & Reel (TR) Cut Tape (CT) Height Above Board: 0.112" (2.85mm) Standard Package: 350 Card Type: Secure Digital - SD Insertion, Removal Method: Push In, Push Out Mounting Feature: Reverse - Bottom Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 1775059 Product Status: Obsolete

Win Source Part Number: 1351906-1775059-1
Category: Connectors, Interconnects - Memory Connectors - PC Card Sockets
Number of Positions: 12 (9 + 3)
Features: Board Guide, Switch
Connector Type: Connector and Ejector
Contact Finish: Gold
Contact Finish Thickness: 5.00µin (0.127µm)
Package: Tape & Reel (TR) Cut Tape (CT)
Height Above Board: 0.112" (2.85mm)
Standard Package: 350
Card Type: Secure Digital - SD
Insertion, Removal Method: Push In, Push Out
Mounting Feature: Reverse - Bottom
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 1775059
Product Status: Obsolete

Buy Now Datasheet
PC Card Sockets - 1775059-1 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
1775059-1
PC Card Sockets 1775059-1
CONN SD CARD PUSH-PUSH R/A SMD

CONN SD CARD PUSH-PUSH R/A SMD

Supplier's Site
Sd Card, Push-Push, 9Pos, Smt; Memory / Card Type Te Connectivity - 64M4672 - Newark, An Avnet Company
Chicago, IL, United States
Sd Card, Push-Push, 9Pos, Smt; Memory / Card Type Te Connectivity
64M4672
Sd Card, Push-Push, 9Pos, Smt; Memory / Card Type Te Connectivity 64M4672
SD CARD, PUSH-PUSH, 9POS, SMT; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:SD Card RoHS Compliant: Yes

SD CARD, PUSH-PUSH, 9POS, SMT; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:SD Card RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1775059-1 1351906-1775059-1 1775059-1 64M4672
Product Name SD Card Connectors Connectors, Interconnects - Memory Connectors - PC Card Sockets PC Card Sockets Sd Card, Push-Push, 9Pos, Smt; Memory / Card Type Te Connectivity
Connector Type PC Card Connector PC Card Connector PC Card Connector PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 284314-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Eurocard Connectors - 374002-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers
Data Bus Connectors - 026637-000 - TE Connectivity
Specs
Termination Solder
View Details