TE Connectivity Step Down Transformers 1672325-6

Description
Dimensions Dimensions (INCH) : 1.89 x 1.58 x 1.41 Electrical Characteristics Power Rating (VAMP) : 12 Primary Voltage : 115 V Secondary Voltage (V) : 12, 24 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board
Request a Quote
Description
Dimensions Dimensions (INCH) : 1.89 x 1.58 x 1.41 Electrical Characteristics Power Rating (VAMP) : 12 Primary Voltage : 115 V Secondary Voltage (V) : 12, 24 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 1672325-6 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
1672325-6
Step Down Transformers 1672325-6
Dimensions Dimensions (INCH) : 1.89 x 1.58 x 1.41 Electrical Characteristics Power Rating (VAMP) : 12 Primary Voltage : 115 V Secondary Voltage (V) : 12, 24 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board

Dimensions


  • Dimensions (INCH) : 1.89 x 1.58 x 1.41

Electrical Characteristics


  • Power Rating (VAMP) : 12
  • Primary Voltage : 115 V
  • Secondary Voltage (V) : 12, 24

Mechanical Attachment


  • Mount Style : Printed Circuit Board

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Printed Circuit Board
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 1672325-6
Product Name Step Down Transformers
Mounting PCB/SMD; Printed Circuit Board
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 1672324-6 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 1.1 VA
View Details