TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 2SFT-151

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:150:5; Accuracy Class:Class 1; Power Rating:4VA; Window Diameter:28.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:1.13" RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:150:5; Accuracy Class:Class 1; Power Rating:4VA; Window Diameter:28.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:1.13" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 09J4235 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
09J4235
Current Transformer; Ct Construction Crompton Te Connectivity 09J4235
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:150:5; Accuracy Class:Class 1; Power Rating:4VA; Window Diameter:28.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:1.13" RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:150:5; Accuracy Class:Class 1; Power Rating:4VA; Window Diameter:28.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:1.13" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 09J4235
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Current Transformer; Ct Construction Crompton Te Connectivity - 29M7808 - Newark, An Avnet Company
Specs
Operating Frequency 50 to 400 Hz
View Details
2 suppliers
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 5.00E6 Hz
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details