TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 5RL-101

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:1.56" RoHS Compliant: NA
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:1.56" RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 31M3604 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
31M3604
Current Transformer; Ct Construction Crompton Te Connectivity 31M3604
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:1.56" RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:1.56" RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 31M3604
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNB-0239-D202TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
0.01 - 25 MHz Wideband RF / Pulse Transformer - LF-412 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 2.50E7 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details