TE Connectivity D-Shaped Connectors 1658678-1

Description
Body Features Insert Material : Thermoplastic Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 22 Dimensions Compatible Cable Diameter Range : 4.83 - 9.53 MM  [.19 - .375 INCH ] Compatible Insulation Diameter Range : 4.83 - 9.53 MM  [.19 - .375 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 22 Dimensions Compatible Cable Diameter Range : 4.83 - 9.53 MM  [.19 - .375 INCH ] Compatible Insulation Diameter Range : 4.83 - 9.53 MM  [.19 - .375 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658678-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658678-1
D-Shaped Connectors 1658678-1
Body Features Insert Material : Thermoplastic Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 22 Dimensions Compatible Cable Diameter Range : 4.83 - 9.53 MM  [.19 - .375 INCH ] Compatible Insulation Diameter Range : 4.83 - 9.53 MM  [.19 - .375 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Mating Retention Feature Material : Zinc Alloy
  • Primary Product Color : Black
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 22

Dimensions


  • Compatible Cable Diameter Range : 4.83 - 9.53 MM  [.19 - .375 INCH ]
  • Compatible Insulation Diameter Range : 4.83 - 9.53 MM  [.19 - .375 INCH ]

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Housing Material : Nylon GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Jackscrew

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp - 1658678-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp
1658678-1
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp 1658678-1
KITHDP-22ENCLSURPLUG SIZE 1

KITHDP-22ENCLSURPLUGSIZE 1

Buy Now
Singapore
Electronic Connector
439-1658678-1
Electronic Connector 439-1658678-1
High Density D-Sub Male 15 Pos Crimp ST Cable Mount Connector Product overview: 1658678-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658678-1 can be used for catalog matching and distributor lookup.

High Density D-Sub Male 15 Pos Crimp ST Cable Mount Connector Product overview: 1658678-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658678-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings - 1363814-1658678-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
1363814-1658678-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings 1363814-1658678-1
Win Source Part Number: 1363814-1658678-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-22 Package: Bulk Product Status: Active Features: Backshell, Grounding Indents, Shielded Base Product Number: 1658678 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Color: Black Connector Type: Plug for Male Contacts Contact Type: Signal Number of Positions: 15 Number of Rows: 3 Note: Contacts Not Included Flange Feature: Cable Side (4-40) Dielectric Material: Polyamide (PA), Nylon, Glass Filled Connector Style: D-Sub, High Density Shell Size, Connector Layout: 1 (DE, E) High Density Shell Material, Finish: Steel, Tin Plated Shell Finish Thickness: 200µin (5.08µm)

Win Source Part Number: 1363814-1658678-1
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-22
Package: Bulk
Product Status: Active
Features: Backshell, Grounding Indents, Shielded
Base Product Number: 1658678
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Color: Black
Connector Type: Plug for Male Contacts
Contact Type: Signal
Number of Positions: 15
Number of Rows: 3
Note: Contacts Not Included
Flange Feature: Cable Side (4-40)
Dielectric Material: Polyamide (PA), Nylon, Glass Filled
Connector Style: D-Sub, High Density
Shell Size, Connector Layout: 1 (DE, E) High Density
Shell Material, Finish: Steel, Tin Plated
Shell Finish Thickness: 200µin (5.08µm)

Buy Now Datasheet
D Sub Connectors - 7183953 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7183953
D Sub Connectors 7183953
AMPLIMITE HDP-22 d-sub plug kit, 15 pin

AMPLIMITE HDP-22 d-sub plug kit, 15 pin

Supplier's Site
D Sub Connectors - 7183953P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7183953P
D Sub Connectors 7183953P
AMPLIMITE HDP-22 d-sub cable plug,15 pin

AMPLIMITE HDP-22 d-sub cable plug,15 pin

Supplier's Site
D Sub Connectors - 1895933 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1895933
D Sub Connectors 1895933
AMPLIMITE HDP-22 d-sub plug kit, 15 pin

AMPLIMITE HDP-22 d-sub plug kit, 15 pin

Supplier's Site
D-Sub, D-Shaped Connector Housings - A31504-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31504-ND
D-Sub, D-Shaped Connector Housings A31504-ND
Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position

Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position

Buy Now Datasheet
D-Sub Connectors - 1658678-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658678-1
D-Sub Connectors 1658678-1
KIT,HDP-22,ENCLSUR,P LUG,SIZE 1

KIT,HDP-22,ENCLSUR,PLUG,SIZE 1

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658678-1
D-Sub Connectors 1658678-1
HD22 SHLD ENC BLK KIT

HD22 SHLD ENC BLK KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658678-1
D-Sub Connectors 1658678-1
D-Sub Connectors

D-Sub Connectors

Buy Now
AMPLIMITE HDP-22 Connector Kit, Plug, 15 Pos., Shielded - 70041355 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIMITE HDP-22 Connector Kit, Plug, 15 Pos., Shielded
70041355
AMPLIMITE HDP-22 Connector Kit, Plug, 15 Pos., Shielded 70041355
AMPLIMITE HDP-22 Connector Kit, Plug, 15 Pos., Shielded

AMPLIMITE HDP-22 Connector Kit, Plug, 15 Pos., Shielded

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658678-1 1658678-1 439-1658678-1 1363814-1658678-1 7183953 7183953P 1895933 A31504-ND 1658678-1 1658678-1 70041355
Product Name D-Shaped Connectors Connectors I/O D-Sub & D-Ribbon Contacts, Crimp Electronic Connector Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings D Sub Connectors D Sub Connectors D Sub Connectors D-Sub, D-Shaped Connector Housings D-Sub Connectors D-Sub Connectors AMPLIMITE HDP-22 Connector Kit, Plug, 15 Pos., Shielded
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Cable mount Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contact Inserts - 1103428-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp Terminal
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
D-Sub Connectors - 1-1532024-6 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers