TE Connectivity Circular Connector Contact Inserts 1103428-1

Description
Body Features Circular Connector Insert Type : Pin Primary Product Color : Gray Configuration Features Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 10 Pole Configuration : 8 Housing Features Housing Material : PBT GF10 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Series : Power4Net Packaging Features Packaging Method : Carton Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Terminal Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insert Type : Pin Primary Product Color : Gray Configuration Features Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 10 Pole Configuration : 8 Housing Features Housing Material : PBT GF10 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Series : Power4Net Packaging Features Packaging Method : Carton Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Terminal Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contact Inserts - 1103428-1 - TE Connectivity
Berwyn, PA, United States
Circular Connector Contact Inserts
1103428-1
Circular Connector Contact Inserts 1103428-1
Body Features Circular Connector Insert Type : Pin Primary Product Color : Gray Configuration Features Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 10 Pole Configuration : 8 Housing Features Housing Material : PBT GF10 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Compatible With Connector Series : Power4Net Packaging Features Packaging Method : Carton Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Terminal Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Circular Connector Insert Type : Pin
  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 8

Contact Features


  • Contact Current Rating (Max) (AMP) : 10
  • Pole Configuration : 8

Housing Features


  • Housing Material : PBT GF10

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power & Signal
  • Compatible With Connector Series : Power4Net

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp Terminal

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet
Heavy Duty Connector Inserts, Modules - A107329-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
A107329-ND
Heavy Duty Connector Inserts, Modules A107329-ND
Female/Male Insert without Contacts Gray 8 Position Crimp

Female/Male Insert without Contacts Gray 8 Position Crimp

Buy Now Datasheet
Male Insert Crimp, 8-Pos. Type Iii+ Amp - Te Connectivity - 41AJ2094 - Newark, An Avnet Company
Chicago, IL, United States
Male Insert Crimp, 8-Pos. Type Iii+ Amp - Te Connectivity
41AJ2094
Male Insert Crimp, 8-Pos. Type Iii+ Amp - Te Connectivity 41AJ2094
MALE INSERT CRIMP, 8-POS. TYPE III+

MALE INSERT CRIMP, 8-POS. TYPE III+

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1103428-1 A107329-ND 41AJ2094
Product Name Circular Connector Contact Inserts Heavy Duty Connector Inserts, Modules Male Insert Crimp, 8-Pos. Type Iii+ Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp Terminal
Mounting Cable Mount (Free-Hanging)
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1054881-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
Standard Rectangular Connectors - 1-1589456-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details
Rectangular Connector Contacts - A25976TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
2 suppliers
RF Connectors - 1-1337488-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder Terminal
View Details
3 suppliers