TE Connectivity Rocker Switches 1571095-2

Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Indicator/Imprint Legend : O Operating Function : On Off Panel Cutout Size : 21.2 x 36.6 MM  [.835 x 1.441 INCH ] Contact Features Switch Contact Plating Material : Silver Terminal Tab Width : 6.35 MM  [.24 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Operating Voltage Range (VAC) : 125 Housing Features Process Sealed : No Industry Standards Compatible With Approved Standards Products : UL E46765 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : High Power Rocker Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Indicator/Imprint Legend : O Operating Function : On Off Panel Cutout Size : 21.2 x 36.6 MM  [.835 x 1.441 INCH ] Contact Features Switch Contact Plating Material : Silver Terminal Tab Width : 6.35 MM  [.24 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Operating Voltage Range (VAC) : 125 Housing Features Process Sealed : No Industry Standards Compatible With Approved Standards Products : UL E46765 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : High Power Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1571095-2 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
1571095-2
Rocker Switches 1571095-2
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Indicator/Imprint Legend : O Operating Function : On Off Panel Cutout Size : 21.2 x 36.6 MM  [.835 x 1.441 INCH ] Contact Features Switch Contact Plating Material : Silver Terminal Tab Width : 6.35 MM  [.24 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Operating Voltage Range (VAC) : 125 Housing Features Process Sealed : No Industry Standards Compatible With Approved Standards Products : UL E46765 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : High Power Rocker Switch

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Indicator/Imprint Legend : O
  • Operating Function : On Off
  • Panel Cutout Size : 21.2 x 36.6 MM  [.835 x 1.441 INCH ]

Contact Features


  • Switch Contact Plating Material : Silver
  • Terminal Tab Width : 6.35 MM  [.24 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 20
  • Operating Voltage Range (VAC) : 125

Housing Features


  • Process Sealed : No

Industry Standards


  • Compatible With Approved Standards Products : UL E46765

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Rocker
  • Switch Connection Type : Quick Connect Terminal
  • Switch Type : High Power Rocker Switch
Buy Now Datasheet
Switches - Rocker Switches - 1316283-1571095-2 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1316283-1571095-2
Switches - Rocker Switches 1316283-1571095-2
Win Source Part Number: 1316283-1571095-2 Category: Switches>Rocker Switches Series: PRC Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Ingress Protection: IP66 - Dust Tight, Water Resistant Voltage Rating - AC: 125 V Panel Cutout Dimensions: Rectangular - 36.60mm x 21.20mm Circuit: SPST Switch Function: On-Off Actuator Type: Concave (Curved) Electrical Life: 6,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: O Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Current Rating (Amps): 20A (AC) REACH Status: Vendor Undefined HTSUS: 8536.50.9065 Mfr: TE Connectivity ALCOSWITCH Switches Base Product Number: 1571095 RoHS Status: RoHS non-compliant

Win Source Part Number: 1316283-1571095-2
Category: Switches>Rocker Switches
Series: PRC
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Ingress Protection: IP66 - Dust Tight, Water Resistant
Voltage Rating - AC: 125 V
Panel Cutout Dimensions: Rectangular - 36.60mm x 21.20mm
Circuit: SPST
Switch Function: On-Off
Actuator Type: Concave (Curved)
Electrical Life: 6,000 Cycles
Mechanical Life: 100,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: O
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Current Rating (Amps): 20A (AC)
REACH Status: Vendor Undefined
HTSUS: 8536.50.9065
Mfr: TE Connectivity ALCOSWITCH Switches
Base Product Number: 1571095
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Rocker Switches - 450-1675-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-1675-ND
Rocker Switches 450-1675-ND
Rocker Switch SPST 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker & Toggle Switches - 1571095-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
1571095-2
Rocker & Toggle Switches 1571095-2
POWER ROCKER

POWER ROCKER

Buy Now
Switches - Rocker Switches - 1571095-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Rocker Switches
1571095-2
Switches - Rocker Switches 1571095-2
SWITCH ROCKER SPST 20A 125V

SWITCH ROCKER SPST 20A 125V

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Toggle Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1571095-2 1316283-1571095-2 450-1675-ND 1571095-2 1571095-2
Product Name Rocker Switches Switches - Rocker Switches Rocker Switches Rocker & Toggle Switches Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Momentary Contact Switch Function On Off On-Off
Terminal Type Quick Connect Terminal Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS
Unlock Full Specs
to access all available technical data