TE Connectivity Thermistors 1624349-1

Description
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 2 MM  [.078 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 1K Operation/Applicatio n Mode of Operation : Negative Temperature Coefficient Other Beta Value (K) : 2750 Packaging Features Packaging Method : Taped & Reeled Product Type Features Package Size Code : 0805
Request a Quote Datasheet
Description
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 2 MM  [.078 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 1K Operation/Applicatio n Mode of Operation : Negative Temperature Coefficient Other Beta Value (K) : 2750 Packaging Features Packaging Method : Taped & Reeled Product Type Features Package Size Code : 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistors - 1624349-1 - TE Connectivity
Berwyn, PA, United States
Thermistors
1624349-1
Thermistors 1624349-1
Dimensions Product Height : .5 MM  [.019 INCH ] Product Length : 2 MM  [.078 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Value (OHM) : 1K Operation/Applicatio n Mode of Operation : Negative Temperature Coefficient Other Beta Value (K) : 2750 Packaging Features Packaging Method : Taped & Reeled Product Type Features Package Size Code : 0805

Dimensions


  • Product Height : .5 MM  [.019 INCH ]
  • Product Length : 2 MM  [.078 INCH ]
  • Product Width : 1.25 MM  [.049 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Resistance Value (OHM) : 1K

Operation/Application


  • Mode of Operation : Negative Temperature Coefficient

Other


  • Beta Value (K) : 2750

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Package Size Code : 0805
Buy Now Datasheet
Thermistor, Ntc, 2750K, 1 Kohm Rohs Compliant Neohm Te Connectivity - 74AJ8302 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 2750K, 1 Kohm Rohs Compliant Neohm Te Connectivity
74AJ8302
Thermistor, Ntc, 2750K, 1 Kohm Rohs Compliant Neohm Te Connectivity 74AJ8302
THERMISTOR, NTC, 2750K, 1 KOHM ROHS COMPLIANT: YES

THERMISTOR, NTC, 2750K, 1 KOHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 1624349-1 74AJ8302
Product Name Thermistors Thermistor, Ntc, 2750K, 1 Kohm Rohs Compliant Neohm Te Connectivity
Resistance (@25°C) 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624348-2 - TE Connectivity
Specs
Resistance (@25°C) 15000 ohms
View Details
Ntc Thermistor; Zero Power Resistance At 25°C Betatherm - 66K5478 - Newark, An Avnet Company
Specs
Housing Other
Resistance (@25°C) 2252 ohms
View Details
NTC Thermistors - 11026588-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Discrete NTC - 11028332-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 3000 ohms
View Details