TE Connectivity Thermistors 1624336-2

Description
Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .1 Resistance Value (OHM) : 2.7K Operation/Applicatio n Thermistor Mode of Operation : Positive Temperature Coefficient Product Type Features Package Size Code : 0805
Request a Quote
Description
Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .1 Resistance Value (OHM) : 2.7K Operation/Applicatio n Thermistor Mode of Operation : Positive Temperature Coefficient Product Type Features Package Size Code : 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermistors - 1624336-2 - TE Connectivity
Berwyn, PA, United States
Thermistors
1624336-2
Thermistors 1624336-2
Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .1 Resistance Value (OHM) : 2.7K Operation/Applicatio n Thermistor Mode of Operation : Positive Temperature Coefficient Product Type Features Package Size Code : 0805

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : .1
  • Resistance Value (OHM) : 2.7K

Operation/Application


  • Thermistor Mode of Operation : Positive Temperature Coefficient

Product Type Features


  • Package Size Code : 0805
Buy Now

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number 1624336-2
Product Name Thermistors
Resistance (@25°C) 2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - GA100K6A441LEVB - TE Connectivity
Specs
Temperature Range -55 to 115 C (-67 to 239 F)
View Details
2 suppliers
Thermistors - 1624350-2 - TE Connectivity
Specs
Resistance (@25°C) 1500 ohms
View Details