TE Connectivity NTC Thermistors 11028264-00

Description
Dimensions Lead Wire Length : 65 MM  [2.559 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3978 Product Type Features NTC Sensor Type : Glass Encapsulated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance (at 25°C) (KOHM) : 6
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 65 MM  [2.559 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3978 Product Type Features NTC Sensor Type : Glass Encapsulated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance (at 25°C) (KOHM) : 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 11028264-00 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
11028264-00
NTC Thermistors 11028264-00
Dimensions Lead Wire Length : 65 MM  [2.559 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3978 Product Type Features NTC Sensor Type : Glass Encapsulated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance (at 25°C) (KOHM) : 6

Dimensions


  • Lead Wire Length : 65 MM  [2.559 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3978

Product Type Features


  • NTC Sensor Type : Glass Encapsulated NTC Thermistor
  • Tolerance β-Value (PCT) : ±0.4

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
  • Resistance (at 25°C) (KOHM) : 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number 11028264-00
Product Name NTC Thermistors
Temperature Range -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624367-2 - TE Connectivity
Specs
Resistance (@25°C) 68000 ohms
View Details
NTC Thermistors - 11026262-00 - TE Connectivity
Specs
Temperature Range 150 C (302 F)
View Details