TE Connectivity High Frequency & RF Inductors 1623970-2

Description
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 4.2 MM  [.165 INCH ] Product Length : 10 MM  [.393 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1770 DC Resistance (OHM) : .075 Inductance (MICHEN) : .22 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : .4 Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 4.2 MM  [.165 INCH ] Product Length : 10 MM  [.393 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1770 DC Resistance (OHM) : .075 Inductance (MICHEN) : .22 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : .4 Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 1623970-2 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
1623970-2
High Frequency & RF Inductors 1623970-2
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 4.2 MM  [.165 INCH ] Product Length : 10 MM  [.393 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1770 DC Resistance (OHM) : .075 Inductance (MICHEN) : .22 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : .4 Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]

Body Features


  • Lead Type : Axial-Leaded

Dimensions


  • Product Diameter : 4.2 MM  [.165 INCH ]
  • Product Length : 10 MM  [.393 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 1770
  • DC Resistance (OHM) : .075
  • Inductance (MICHEN) : .22
  • Passive Component Tolerance (PCT) : 10
  • Self Resonant Frequency (GHZ) : .4

Other


  • Inductor Quality Factor : 50

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : Radio Frequency

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RF Inductors
Product Number 1623970-2
Product Name High Frequency & RF Inductors
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 0.2200 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0033 microH
View Details
3 suppliers
High Frequency & RF Inductors - 4-1879023-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 6.8 microH
View Details
2 suppliers
High Frequency & RF Inductors - 1-1879023-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0680 microH
View Details
2 suppliers
SMD 33uH 1.9A Inductor and Choke - 71-3631B330LL - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 33 microH
Inductance Tolerance 15 (+/- %)
Lead Style SMD/SMT
View Details
4 suppliers