TE Connectivity Full-Size Relays 1617020-2

Description
Configuration Features Transistor Driver : Without Contact Features Full-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Full-Size Relay Contact Current Rating (AMP) : 3 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Coil Voltage (VDC) : 9 Full-Size Relay Coil Power Rating (DC) (MILW) : 162 Full-Size Relay Coil Resistance (OHM) : 500 Full-Size Relay Contact Switching Voltage (Max) (VDC) : 28 Full-Size Relay Input Voltage (VDC) : 9 Shock : 100G's, 6ms Vibration : 20G's, 10 - 2000Hz Mechanical Attachment Full-Size Relay Mounting Type : Plain Case Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : PC Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Configuration Features Transistor Driver : Without Contact Features Full-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Full-Size Relay Contact Current Rating (AMP) : 3 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Coil Voltage (VDC) : 9 Full-Size Relay Coil Power Rating (DC) (MILW) : 162 Full-Size Relay Coil Resistance (OHM) : 500 Full-Size Relay Contact Switching Voltage (Max) (VDC) : 28 Full-Size Relay Input Voltage (VDC) : 9 Shock : 100G's, 6ms Vibration : 20G's, 10 - 2000Hz Mechanical Attachment Full-Size Relay Mounting Type : Plain Case Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : PC Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Full-Size Relays - 1617020-2 - TE Connectivity
Berwyn, PA, United States
Full-Size Relays
1617020-2
Full-Size Relays 1617020-2
Configuration Features Transistor Driver : Without Contact Features Full-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Full-Size Relay Contact Current Rating (AMP) : 3 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Coil Voltage (VDC) : 9 Full-Size Relay Coil Power Rating (DC) (MILW) : 162 Full-Size Relay Coil Resistance (OHM) : 500 Full-Size Relay Contact Switching Voltage (Max) (VDC) : 28 Full-Size Relay Input Voltage (VDC) : 9 Shock : 100G's, 6ms Vibration : 20G's, 10 - 2000Hz Mechanical Attachment Full-Size Relay Mounting Type : Plain Case Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : PC Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Configuration Features


  • Transistor Driver : Without

Contact Features


  • Full-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Full-Size Relay Contact Current Rating (AMP) : 3

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Non-Polarized, Monostable
  • Coil Polarity Protection Diode : Without
  • Coil Power Measurement : Milliwatts
  • Coil Suppression Diode : Without
  • Coil Voltage (VDC) : 9
  • Full-Size Relay Coil Power Rating (DC) (MILW) : 162
  • Full-Size Relay Coil Resistance (OHM) : 500
  • Full-Size Relay Contact Switching Voltage (Max) (VDC) : 28
  • Full-Size Relay Input Voltage (VDC) : 9
  • Shock : 100G's, 6ms
  • Vibration : 20G's, 10 - 2000Hz

Mechanical Attachment


  • Full-Size Relay Mounting Type : Plain Case

Product Type Features


  • Coil Latching : Without
  • Enclosure Type : Hermetically Sealed
  • MOSFET Driver : Without
  • Product Type : Relay
  • Relay Type : Military/Aerospace High Performance

Termination Features


  • Termination Type : PC Pins

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1617020-2
Product Name Full-Size Relays
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1393819-4 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Signal Relays - 1393777-2 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Power Relays - 1-1393122-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.8500 watts
View Details
2 suppliers
Power Relays - 1-1393776-2 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details