Body Features
Contact Features
Dimensions
Electrical Characteristics
Mechanical Attachment
Packaging Features
Product Type Features
Termination Features
Usage Conditions
RELAY GEN PURPOSE 4PDT 2A 24V
| TE Connectivity | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 1393819-4 | 1393819-4 |
| Product Name | Signal Relays | Relays - Signal Relays, Up to 2 Amps |
| Poles | Four Pole (4P) | |
| Number if >4 | 4 # | |
| Approvals | EU ELV Compliant; RoHS | |
| Operating Temp | -40 to 158 F (-40 to 70 C) |