TE Connectivity Contactor Dpst-No-Dm, 240Vac, 26A, Panel; Load Current Inductive Productsunlimited Te Connectivity 3100-20U5999

Description
CONTACTOR DPST-NO-DM, 240VAC, 26A, PANEL; Load Current Inductive:26A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR DPST-NO-DM, 240VAC, 26A, PANEL; Load Current Inductive:26A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor Dpst-No-Dm, 240Vac, 26A, Panel; Load Current Inductive Productsunlimited Te Connectivity - 29M9121 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Dpst-No-Dm, 240Vac, 26A, Panel; Load Current Inductive Productsunlimited Te Connectivity
29M9121
Contactor Dpst-No-Dm, 240Vac, 26A, Panel; Load Current Inductive Productsunlimited Te Connectivity 29M9121
CONTACTOR DPST-NO-DM, 240VAC, 26A, PANEL; Load Current Inductive:26A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

CONTACTOR DPST-NO-DM, 240VAC, 26A, PANEL; Load Current Inductive:26A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-NO; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 29M9121
Product Name Contactor Dpst-No-Dm, 240Vac, 26A, Panel; Load Current Inductive Productsunlimited Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1220811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details
Type 22.32 - Modular contactors 25A - 223200604420 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
DC Contactors - 2-1618378-8 - TE Connectivity
Specs
Type Electrical Contactor
VDC 24 volts
View Details