TE Connectivity AC Contactors 1616090-1

Description
Contact Features AC Contactor Contact Arrangement : SPDT-DB AC Contactor Contact Current Rating (AMP) : 25 Pole Configuration : 1 Electrical Characteristics AC Contactor Coil Voltage Rating (VAC) : 90 - 115 Coil Voltage (Max) (VAC) : 115 Mechanical Attachment AC Contactor Mounting Type : Chassis Product Type Features Contactor Type : Gasket Sealed - Vented Product Type : AC Contactors Terminal Configuration : 8-32 UNC-2A Stud Termination Features Coil Termination : 8-32 UNF-2A Stud
Request a Quote
Description
Contact Features AC Contactor Contact Arrangement : SPDT-DB AC Contactor Contact Current Rating (AMP) : 25 Pole Configuration : 1 Electrical Characteristics AC Contactor Coil Voltage Rating (VAC) : 90 - 115 Coil Voltage (Max) (VAC) : 115 Mechanical Attachment AC Contactor Mounting Type : Chassis Product Type Features Contactor Type : Gasket Sealed - Vented Product Type : AC Contactors Terminal Configuration : 8-32 UNC-2A Stud Termination Features Coil Termination : 8-32 UNF-2A Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Contactors - 1616090-1 - TE Connectivity
Berwyn, PA, United States
AC Contactors
1616090-1
AC Contactors 1616090-1
Contact Features AC Contactor Contact Arrangement : SPDT-DB AC Contactor Contact Current Rating (AMP) : 25 Pole Configuration : 1 Electrical Characteristics AC Contactor Coil Voltage Rating (VAC) : 90 - 115 Coil Voltage (Max) (VAC) : 115 Mechanical Attachment AC Contactor Mounting Type : Chassis Product Type Features Contactor Type : Gasket Sealed - Vented Product Type : AC Contactors Terminal Configuration : 8-32 UNC-2A Stud Termination Features Coil Termination : 8-32 UNF-2A Stud

Contact Features


  • AC Contactor Contact Arrangement : SPDT-DB
  • AC Contactor Contact Current Rating (AMP) : 25
  • Pole Configuration : 1

Electrical Characteristics


  • AC Contactor Coil Voltage Rating (VAC) : 90 - 115
  • Coil Voltage (Max) (VAC) : 115

Mechanical Attachment


  • AC Contactor Mounting Type : Chassis

Product Type Features


  • Contactor Type : Gasket Sealed - Vented
  • Product Type : AC Contactors
  • Terminal Configuration : 8-32 UNC-2A Stud

Termination Features


  • Coil Termination : 8-32 UNF-2A Stud
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 1616090-1
Product Name AC Contactors
Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 8-1672115-0 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 240 volts
View Details
Contactors - 2364563 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 1
View Details
3 suppliers
Contactors - 41-2-2071576-2-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details