TE Connectivity Keylock Switches 2SWK131AL101

Description
Keylock Switch 2 Position SPST 1A (AC) 120VAC DC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position SPST 1A (AC) 120VAC DC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 450-1006-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
450-1006-ND
Keylock Switches 450-1006-ND
Keylock Switch 2 Position SPST 1A (AC) 120VAC DC Panel Mount

Keylock Switch 2 Position SPST 1A (AC) 120VAC DC Panel Mount

Buy Now Datasheet
Switch, Key Operated, Spst, 1A, 120V; Product Range Alcoswitch Te Connectivity - 61F847 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, Spst, 1A, 120V; Product Range Alcoswitch Te Connectivity
61F847
Switch, Key Operated, Spst, 1A, 120V; Product Range Alcoswitch Te Connectivity 61F847
SWITCH, KEY OPERATED, SPST, 1A, 120V; Product Range:2SWK 13 Series; Contact Configuration:SPST; Switch Operation:Off-On; Switch Terminals:Screw; Contact Current Max:1A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:- RoHS Compliant: Yes

SWITCH, KEY OPERATED, SPST, 1A, 120V; Product Range:2SWK 13 Series; Contact Configuration:SPST; Switch Operation:Off-On; Switch Terminals:Screw; Contact Current Max:1A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Keyswitch; 0.760 in. L x 0.640 in. W; 120 VAC; 1 A; 1; SPST; Off-On; Screw - 70155917 - Allied Electronics, Inc.
Fort Worth, TX, USA
Keyswitch; 0.760 in. L x 0.640 in. W; 120 VAC; 1 A; 1; SPST; Off-On; Screw
70155917
Keyswitch; 0.760 in. L x 0.640 in. W; 120 VAC; 1 A; 1; SPST; Off-On; Screw 70155917
Key Switches for Security, Silver Contact Material Zinc alloy material The contact material is silver.

Key Switches for Security, Silver Contact Material

  • Zinc alloy material
    The contact material is silver.
Supplier's Site
Sheung Wan, Hong Kong
Keylock Switches
2SWK131AL101
Keylock Switches 2SWK131AL101
Keylock Switches SPST OFF-ON POS 1 KEYLOCK SWITCH

Keylock Switches SPST OFF-ON POS 1 KEYLOCK SWITCH

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 450-1006-ND 61F847 70155917 2SWK131AL101
Product Name Keylock Switches Switch, Key Operated, Spst, 1A, 120V; Product Range Alcoswitch Te Connectivity Keyswitch; 0.760 in. L x 0.640 in. W; 120 VAC; 1 A; 1; SPST; Off-On; Screw Keylock Switches
Actuator Type Keylock Keylock Keylock
Current Rating 1.0 amps 1.0 amps 1.0 amps
Angle of Throw 90 degrees
Mechanical Life 10000 cycles
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch - 1001320 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Selector Switches - 450-35-511-131-R-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details