TE Connectivity Selector Switches 164P2B22

Description
Selector Switch 2 Position DPDT 5A (AC/DC) 250V Panel Mount
Request a Quote Datasheet
Description
Selector Switch 2 Position DPDT 5A (AC/DC) 250V Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 164P2B22-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
164P2B22-ND
Selector Switches 164P2B22-ND
Selector Switch 2 Position DPDT 5A (AC/DC) 250V Panel Mount

Selector Switch 2 Position DPDT 5A (AC/DC) 250V Panel Mount

Buy Now Datasheet
Switch, Selector, 4Pst-2Nc/2No, 5A, 250V; No. Of Switch Positions Alcoswitch Te Connectivity - 26M8341 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, 4Pst-2Nc/2No, 5A, 250V; No. Of Switch Positions Alcoswitch Te Connectivity
26M8341
Switch, Selector, 4Pst-2Nc/2No, 5A, 250V; No. Of Switch Positions Alcoswitch Te Connectivity 26M8341
SWITCH, SELECTOR, 4PST-2NC/2NO, 5A, 250V; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:Command Series; Illumination:Non IlluminatedRoHS Compliant: Yes

SWITCH, SELECTOR, 4PST-2NC/2NO, 5A, 250V; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:Command Series; Illumination:Non IlluminatedRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
164P2B22
Rotary Switches 164P2B22
Rotary Switches 16mm 2 NO & NC MTND

Rotary Switches 16mm 2 NO & NC MTND

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 164P2B22-ND 26M8341 164P2B22
Product Name Selector Switches Switch, Selector, 4Pst-2Nc/2No, 5A, 250V; No. Of Switch Positions Alcoswitch Te Connectivity Rotary Switches
Current Rating 5.0 amps 5.0 amps
Mechanical Life 100000 cycles
Features Has CSA Certification; Is UL listed
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE12AAAA - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 69K7010 - Newark, An Avnet Company
Specs
AC Voltage Rating 20 volts
Positions per Pole 16 Position
View Details