TE Connectivity Busbar Connectors 1551953-2

Description
Body Features Bus Bar Contact Plating Material : Tin Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 170 Contact Length : 28.1 MM  [1.106 INCH ] Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : 3 MM  [.118 INCH ] Mating Tab Width : 14.95 MM  [.588 INCH ] Dimensions Connector Height : 28.25 MM  [1.112 INCH ] PCB Thickness (Recommended) : 1.5 - 2 MM  [.6 - .79 INCH ] Product Length : 31.4 MM  [1.236 INCH ] Product Width : 14.45 MM  [.568 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 48 Housing Features Housing Color : Black Housing Material : PBT GF30 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 5.68 MM  [.224 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Bus Bar Contact Plating Material : Tin Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 170 Contact Length : 28.1 MM  [1.106 INCH ] Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : 3 MM  [.118 INCH ] Mating Tab Width : 14.95 MM  [.588 INCH ] Dimensions Connector Height : 28.25 MM  [1.112 INCH ] PCB Thickness (Recommended) : 1.5 - 2 MM  [.6 - .79 INCH ] Product Length : 31.4 MM  [1.236 INCH ] Product Width : 14.45 MM  [.568 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 48 Housing Features Housing Color : Black Housing Material : PBT GF30 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 5.68 MM  [.224 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 1551953-2 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
1551953-2
Busbar Connectors 1551953-2
Body Features Bus Bar Contact Plating Material : Tin Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 170 Contact Length : 28.1 MM  [1.106 INCH ] Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : 3 MM  [.118 INCH ] Mating Tab Width : 14.95 MM  [.588 INCH ] Dimensions Connector Height : 28.25 MM  [1.112 INCH ] PCB Thickness (Recommended) : 1.5 - 2 MM  [.6 - .79 INCH ] Product Length : 31.4 MM  [1.236 INCH ] Product Width : 14.45 MM  [.568 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 48 Housing Features Housing Color : Black Housing Material : PBT GF30 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 5.68 MM  [.224 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Bus Bar Contact Plating Material : Tin

Configuration Features


  • Mating & Unmating Configuration : Hot Pluggable
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Bus Bar Contact Style : Socket
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 170
  • Contact Length : 28.1 MM  [1.106 INCH ]
  • Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ]
  • Contact Shape & Form : Multiple Contact Point
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Tab Thickness : 3 MM  [.118 INCH ]
  • Mating Tab Width : 14.95 MM  [.588 INCH ]

Dimensions


  • Connector Height : 28.25 MM  [1.112 INCH ]
  • PCB Thickness (Recommended) : 1.5 - 2 MM  [.6 - .79 INCH ]
  • Product Length : 31.4 MM  [1.236 INCH ]
  • Product Width : 14.45 MM  [.568 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 48

Housing Features


  • Housing Color : Black
  • Housing Material : PBT GF30

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Blindmate
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Power

Other


  • Mating Conductor Thickness : 3 MM  [.118 INCH ]

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Bus Bar

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 5.68 MM  [.224 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1551953-2
Product Name Busbar Connectors
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Connectors - 2013978-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
8 suppliers
USB, DVI, HDMI Connector Assemblies - A107905TR-ND - DigiKey
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Mounting Board Cutout, Surface Mount; Through Hole
View Details
USB Connectors - 1612243-1 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Panel Mount, Board Mount
View Details