TE Connectivity USB Connectors 2058362-1

Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Housing Features Body Orientation : Straight Housing Material : Zinc Diecast Industry Standards IP Rating : IP67 Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Locking Feature : With PCB Mount Location : Cable Mount PCB Mount Retention Type : None Operation/Applicatio n Assembly Process Feature : None Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Sealable : Yes USB Adapter Type : A USB Connector Type : USB 2.0 Type-A USB Version : 2.0 Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Housing Features Body Orientation : Straight Housing Material : Zinc Diecast Industry Standards IP Rating : IP67 Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Locking Feature : With PCB Mount Location : Cable Mount PCB Mount Retention Type : None Operation/Applicatio n Assembly Process Feature : None Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Sealable : Yes USB Adapter Type : A USB Connector Type : USB 2.0 Type-A USB Version : 2.0 Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2058362-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2058362-1
USB Connectors 2058362-1
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Housing Features Body Orientation : Straight Housing Material : Zinc Diecast Industry Standards IP Rating : IP67 Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Locking Feature : With PCB Mount Location : Cable Mount PCB Mount Retention Type : None Operation/Applicatio n Assembly Process Feature : None Circuit Application : Power, Signal & High Speed Data Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Sealable : Yes USB Adapter Type : A USB Connector Type : USB 2.0 Type-A USB Version : 2.0 Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]

Housing Features


  • Body Orientation : Straight
  • Housing Material : Zinc Diecast

Industry Standards


  • IP Rating : IP67
  • Industry Standard : USB 2.0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Locking Feature : With
  • PCB Mount Location : Cable Mount
  • PCB Mount Retention Type : None

Operation/Application


  • Assembly Process Feature : None
  • Circuit Application : Power, Signal & High Speed Data

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Wire
  • Sealable : Yes
  • USB Adapter Type : A
  • USB Connector Type : USB 2.0 Type-A
  • USB Version : 2.0

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 350 DEGC  [662 DEGF ]
Buy Now
USB, DVI, HDMI Connector Assemblies - A116581-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A116581-ND
USB, DVI, HDMI Connector Assemblies A116581-ND
USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Free Hanging (In-Line)

USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Free Hanging (In-Line)

Buy Now Datasheet
USB Connectors - 2058362-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
2058362-1
USB Connectors 2058362-1
Plug Kit, USB Series A, ODVA Metal Shell

Plug Kit, USB Series A, ODVA Metal Shell

Buy Now
Plug Kit, Usb Series A, Odva Metal Shell Amp - Te Connectivity - 76AC3996 - Newark, An Avnet Company
Chicago, IL, United States
Plug Kit, Usb Series A, Odva Metal Shell Amp - Te Connectivity
76AC3996
Plug Kit, Usb Series A, Odva Metal Shell Amp - Te Connectivity 76AC3996
Plug Kit, USB Series A, ODVA Metal Shell

Plug Kit, USB Series A, ODVA Metal Shell

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
2058362-1
USB Connectors 2058362-1
USB Connectors USB 2.0 SERIES A PLUG KIT, W-LOCK

USB Connectors USB 2.0 SERIES A PLUG KIT, W-LOCK

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2058362-1 A116581-ND 2058362-1 76AC3996 2058362-1
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies USB Connectors Plug Kit, Usb Series A, Odva Metal Shell Amp - Te Connectivity USB Connectors
Connector Type USB; Wire to Wire Connector USB USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1050859-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Solder
View Details
5 suppliers
Coax Connectors - 1-1337552-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
4 suppliers
USB, DVI, HDMI Connector Assemblies - A117904TR-ND - DigiKey
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details