TE Connectivity Busbar Connectors 1551953-1

Description
Body Features Bus Bar Contact Plating Material : Tin Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 2 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 170 Contact Length : 31.4 MM  [1.23 INCH ] Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 28.25 MM  [1.112 INCH ] PCB Thickness (Recommended) : 1.5 - 2 MM  [.06 - .079 INCH ] Product Length : 31.4 MM  [1.236 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 48 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Tray, Box & Carton Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 5.68 MM  [.224 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Bus Bar Contact Plating Material : Tin Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 2 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 170 Contact Length : 31.4 MM  [1.23 INCH ] Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 28.25 MM  [1.112 INCH ] PCB Thickness (Recommended) : 1.5 - 2 MM  [.06 - .079 INCH ] Product Length : 31.4 MM  [1.236 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 48 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Tray, Box & Carton Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 5.68 MM  [.224 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 1551953-1 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
1551953-1
Busbar Connectors 1551953-1
Body Features Bus Bar Contact Plating Material : Tin Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 2 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 170 Contact Length : 31.4 MM  [1.23 INCH ] Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ] Contact Shape & Form : Multiple Contact Point Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Connector Height : 28.25 MM  [1.112 INCH ] PCB Thickness (Recommended) : 1.5 - 2 MM  [.06 - .079 INCH ] Product Length : 31.4 MM  [1.236 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 48 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 3 MM  [.118 INCH ] Packaging Features Packaging Method : Tray, Box & Carton Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Board-to-Bus Bar Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 5.68 MM  [.224 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Bus Bar Contact Plating Material : Tin

Configuration Features


  • Mating & Unmating Configuration : Hot Pluggable
  • Number of Positions : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Bus Bar Contact Style : Socket
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 170
  • Contact Length : 31.4 MM  [1.23 INCH ]
  • Contact Mating Area Plating Material Thickness : 3 MICM  [118 MICIN ]
  • Contact Shape & Form : Multiple Contact Point
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Connector Height : 28.25 MM  [1.112 INCH ]
  • PCB Thickness (Recommended) : 1.5 - 2 MM  [.06 - .079 INCH ]
  • Product Length : 31.4 MM  [1.236 INCH ]
  • Product Width : 12 MM  [.472 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 48

Housing Features


  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Bus Bar Connector Mounting Retention : With
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Blindmate

Operation/Application


  • Circuit Application : Power

Other


  • Mating Conductor Thickness : 3 MM  [.118 INCH ]

Packaging Features


  • Packaging Method : Tray, Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Bus Bar
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Bus Bar

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 5.68 MM  [.224 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Terminals - Specialized Connectors - 1007286-1551953-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Specialized Connectors
1007286-1551953-1
Connectors, Interconnects - Terminals - Specialized Connectors 1007286-1551953-1
Win Source Part Number: 1007286-1551953-1 Category: Connectors, Interconnects>Termin als - Specialized Connectors Series: Crown Clip Junior Color: Black Termination: Solder Package: Tray Standard Package: 288 Terminal Type: Busbar Clip ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -1551953-1-SI,A11824 3,2266-1551953-1 Base Product Number: 1551953

Win Source Part Number: 1007286-1551953-1
Category: Connectors, Interconnects>Terminals - Specialized Connectors
Series: Crown Clip Junior
Color: Black
Termination: Solder
Package: Tray
Standard Package: 288
Terminal Type: Busbar Clip
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -1551953-1-SI,A118243,2266-1551953-1
Base Product Number: 1551953

Buy Now Datasheet
Specialized Connectors - A118243-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
A118243-ND
Specialized Connectors A118243-ND
Terminal Busbar Clip Connector Solder

Terminal Busbar Clip Connector Solder

Buy Now Datasheet
I/O Connectors - 1551953-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1551953-1
I/O Connectors 1551953-1
Pluggable busbar assembly

Pluggable busbar assembly

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1551953-1
I/O Connectors 1551953-1
I/O Connectors

I/O Connectors

Buy Now
Singapore, Singapore
170A Electronic Connector
431-1551953-1
170A Electronic Connector 431-1551953-1
2 Pos RA Busbar Connector, 170A, Tin Plated Copper Alloy Product overview: 1551953-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 170A, Electronic Connector, Interface Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 431-1551953-1 can be used for catalog matching and distributor lookup.

2 Pos RA Busbar Connector, 170A, Tin Plated Copper Alloy Product overview: 1551953-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 170A, Electronic Connector, Interface Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 431-1551953-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1551953-1 1007286-1551953-1 A118243-ND 1551953-1 431-1551953-1
Product Name Busbar Connectors Connectors, Interconnects - Terminals - Specialized Connectors Specialized Connectors I/O Connectors 170A Electronic Connector
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Busbar Connectors - 2204866-1 - TE Connectivity
Specs
Connector Type USB
Voltage Rating 48 volts
Current Rating 250.0 amps
View Details
4 suppliers
HDMI Connectors - 2007435-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
Usb Connector Type Amp - Te Connectivity - 24AC1234 - Newark, An Avnet Company
Specs
Connector Type USB
Geometry Right Angle
Mounting Surface Mount
View Details