TE Connectivity Busbar Connectors 2204866-1

Description
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 250 Contact Shape & Form : Multiple Contact Point Dimensions Connector Height : 38 MM  [1.496 INCH ] Product Length : 62.7 MM  [2.468 INCH ] Product Width (MM) : 55 Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Housing Features Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : In-Line Bus Bar Mount Retention Type : Screw Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Screw Mount Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 6 MM  [.236 INCH ] Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Wire-to-Bus Bar, Bus Bar-to-Bus Bar Usage Conditions Operating Temperature Range : -45 - 105 DEGC  [-49 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 250 Contact Shape & Form : Multiple Contact Point Dimensions Connector Height : 38 MM  [1.496 INCH ] Product Length : 62.7 MM  [2.468 INCH ] Product Width (MM) : 55 Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Housing Features Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : In-Line Bus Bar Mount Retention Type : Screw Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Screw Mount Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 6 MM  [.236 INCH ] Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Wire-to-Bus Bar, Bus Bar-to-Bus Bar Usage Conditions Operating Temperature Range : -45 - 105 DEGC  [-49 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Connectors - 2204866-1 - TE Connectivity
Berwyn, PA, United States
Busbar Connectors
2204866-1
Busbar Connectors 2204866-1
Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 250 Contact Shape & Form : Multiple Contact Point Dimensions Connector Height : 38 MM  [1.496 INCH ] Product Length : 62.7 MM  [2.468 INCH ] Product Width (MM) : 55 Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Housing Features Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Bus Bar Connector Mounting Retention : With Bus Bar Mount Orientation : In-Line Bus Bar Mount Retention Type : Screw Mount Mating Alignment : With Mating Alignment Type : Blindmate PCB Mount Retention Type : Screw Mount Operation/Applicatio n Circuit Application : Power Other Mating Conductor Thickness : 6 MM  [.236 INCH ] Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Bus Bar Connector & Housing Type : Receptacle Connector System : Wire-to-Bus Bar, Bus Bar-to-Bus Bar Usage Conditions Operating Temperature Range : -45 - 105 DEGC  [-49 - 221 DEGF ]

Body Features


  • Bus Bar Contact Plating Material : Silver

Configuration Features


  • Mating & Unmating Configuration : Hot Pluggable
  • Number of Positions : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 250
  • Contact Shape & Form : Multiple Contact Point

Dimensions


  • Connector Height : 38 MM  [1.496 INCH ]
  • Product Length : 62.7 MM  [2.468 INCH ]
  • Product Width (MM) : 55

Electrical Characteristics


  • Operating Voltage (VAC) : 48
  • Operating Voltage (VDC) : 48

Housing Features


  • Housing Color : Black
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Bus Bar Connector Mounting Retention : With
  • Bus Bar Mount Orientation : In-Line
  • Bus Bar Mount Retention Type : Screw Mount
  • Mating Alignment : With
  • Mating Alignment Type : Blindmate
  • PCB Mount Retention Type : Screw Mount

Operation/Application


  • Circuit Application : Power

Other


  • Mating Conductor Thickness : 6 MM  [.236 INCH ]

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Bus Bar
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Bus Bar, Bus Bar-to-Bus Bar

Usage Conditions


  • Operating Temperature Range : -45 - 105 DEGC  [-49 - 221 DEGF ]
Buy Now
Specialized Connectors - A132528-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
A132528-ND
Specialized Connectors A132528-ND
Terminal Busbar Clip Connector Screw

Terminal Busbar Clip Connector Screw

Buy Now Datasheet
I/O Connectors - 2204866-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2204866-1
I/O Connectors 2204866-1
DUAL-POLE 500A RACK BUS BAR POWER CONN

DUAL-POLE 500A RACK BUS BAR POWER CONN

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2204866-1
I/O Connectors 2204866-1
I/O Connectors

I/O Connectors

Buy Now
2204866-1 - Dual-Pole 500A Rack Bus Bar Power Con Amp - Te Connectivity - 41AJ6452 - Newark, An Avnet Company
Chicago, IL, United States
2204866-1 - Dual-Pole 500A Rack Bus Bar Power Con Amp - Te Connectivity
41AJ6452
2204866-1 - Dual-Pole 500A Rack Bus Bar Power Con Amp - Te Connectivity 41AJ6452
2204866-1 - DUAL-POLE 500A RACK BUS BAR POWER CON

2204866-1 - DUAL-POLE 500A RACK BUS BAR POWER CON

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2204866-1 A132528-ND 2204866-1 41AJ6452
Product Name Busbar Connectors Specialized Connectors I/O Connectors 2204866-1 - Dual-Pole 500A Rack Bus Bar Power Con Amp - Te Connectivity
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 2438987-2 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
USB, DVI, HDMI Connector Assemblies - A107795-ND - DigiKey
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
2 suppliers