TE Connectivity HDMI Connectors 2007435-3

Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Perpendicular Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg, Kinked Legs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Perpendicular Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg, Kinked Legs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI Connectors - 2007435-3 - TE Connectivity
Berwyn, PA, United States
HDMI Connectors
2007435-3
HDMI Connectors 2007435-3
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Perpendicular Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg, Kinked Legs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.3 MM  [.091 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Matte
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 19
  • PCB Mount Orientation : Perpendicular Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]

Dimensions


  • PCB Thickness (Min) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Straight Leg, Kinked Legs

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.3 MM  [.091 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Buy Now
Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Package: Tray Product Status: Active Connector Type: HDMI Number of Contacts: 19 Gender: Receptacle Mounting Type: Panel Mount, Through Hole, Right Angle Features: Board Lock, Cover Mounting Feature: Vertical

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Package: Tray
Product Status: Active
Connector Type: HDMI
Number of Contacts: 19
Gender: Receptacle
Mounting Type: Panel Mount, Through Hole, Right Angle
Features: Board Lock, Cover
Mounting Feature: Vertical

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A118325-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A118325-ND
USB, DVI, HDMI Connector Assemblies A118325-ND
HDMI Receptacle Connector 19 Position Panel Mount, Through Hole, Right Angle

HDMI Receptacle Connector 19 Position Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
Audio & Video Connectors - 2007435-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
2007435-3
Audio & Video Connectors 2007435-3
Std HDMI, Flag, T/H

Std HDMI, Flag, T/H

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
2007435-3
Audio & Video Connectors 2007435-3
HDMI

HDMI

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
2007435-3
Audio & Video Connectors 2007435-3
Audio & Video Connectors

Audio & Video Connectors

Buy Now
Singapore, Singapore
Electronic Connector
377-2007435-3
Electronic Connector 377-2007435-3
Conn HDMI Type A RCP 19 POS 1.15mm Solder RA Thru-Hole 19 Terminal 1 Port Tray Product overview: 2007435-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-2007435-3 can be used for catalog matching and distributor lookup.

Conn HDMI Type A RCP 19 POS 1.15mm Solder RA Thru-Hole 19 Terminal 1 Port Tray Product overview: 2007435-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-2007435-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Std Hdmi, Flag, T/h Amp - Te Connectivity - 41AJ5905 - Newark, An Avnet Company
Chicago, IL, United States
Std Hdmi, Flag, T/h Amp - Te Connectivity
41AJ5905
Std Hdmi, Flag, T/h Amp - Te Connectivity 41AJ5905
Std HDMI, Flag, T/H

Std HDMI, Flag, T/H

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2007435-3 A118325-ND 2007435-3 377-2007435-3 41AJ5905
Product Name HDMI Connectors Connectors, Interconnects -USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connector Assemblies Audio & Video Connectors Electronic Connector Std Hdmi, Flag, T/h Amp - Te Connectivity
Connector Type Wire to Board Connector USB HDMI Audio / Video
Termination Through Hole - Solder
Mounting Board Mount Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data