TE Connectivity Circular RJ45 Connectors 1546877-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connector Contact Density : Standard Number of Loaded Positions : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Housing Features Housing Material : 6/6 Nylon Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power, Signal & Data Shielded : No Other Additional Features : Category 5 Cable Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Connectors & Connector Components Type : Connector Modular Connector Style : Receptacle Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Sealable : Yes Termination Features Wire Termination : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connector Contact Density : Standard Number of Loaded Positions : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Housing Features Housing Material : 6/6 Nylon Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power, Signal & Data Shielded : No Other Additional Features : Category 5 Cable Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Connectors & Connector Components Type : Connector Modular Connector Style : Receptacle Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Sealable : Yes Termination Features Wire Termination : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular RJ45 Connectors - 1546877-1 - TE Connectivity
Berwyn, PA, United States
Circular RJ45 Connectors
1546877-1
Circular RJ45 Connectors 1546877-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connector Contact Density : Standard Number of Loaded Positions : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Housing Features Housing Material : 6/6 Nylon Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power, Signal & Data Shielded : No Other Additional Features : Category 5 Cable Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Connectors & Connector Components Type : Connector Modular Connector Style : Receptacle Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Sealable : Yes Termination Features Wire Termination : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connector Contact Density : Standard
  • Number of Loaded Positions : 1
  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Housing Features


  • Housing Material : 6/6 Nylon

Industry Standards


  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power, Signal & Data
  • Shielded : No

Other


  • Additional Features : Category 5 Cable

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Connectors & Connector Components Type : Connector
  • Modular Connector Style : Receptacle
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs
  • Sealable : Yes

Termination Features


  • Wire Termination : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Connectors Modular, Ruggedized RJ / Ethernet - 1546877-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, Ruggedized RJ / Ethernet
1546877-1
Connectors Modular, Ruggedized RJ / Ethernet 1546877-1
CPC RCP ASSY,IND ETHERNET

CPC RCP ASSY,IND ETHERNET

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A98819-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A98819-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A98819-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e

Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e

Buy Now Datasheet
Cpc Rcp Assy,ind Ethernet,unsh Amp - Te Connectivity - 41AJ3059 - Newark, An Avnet Company
Chicago, IL, United States
Cpc Rcp Assy,ind Ethernet,unsh Amp - Te Connectivity
41AJ3059
Cpc Rcp Assy,ind Ethernet,unsh Amp - Te Connectivity 41AJ3059
CPC RCP ASSY,IND ETHERNET,UNSH

CPC RCP ASSY,IND ETHERNET,UNSH

Supplier's Site
Modular Connectors / Ethernet Connectors - 1546877-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1546877-1
Modular Connectors / Ethernet Connectors 1546877-1
Modular Connectors / Ethernet Connectors RECEPTACLE KIT UNSHEILDED

Modular Connectors / Ethernet Connectors RECEPTACLE KIT UNSHEILDED

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1546877-1 1546877-1 A98819-ND 41AJ3059 1546877-1
Product Name Circular RJ45 Connectors Connectors Modular, Ruggedized RJ / Ethernet Modular/Ethernet Connector (RJ45, RJ11) Jacks Cpc Rcp Assy,ind Ethernet,unsh Amp - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Circular / Cylindrical Connectors; Modular Connector and RJ Connector; Wire to Wire Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1734324-7 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details
5 suppliers