TE Connectivity RF Connectors 1056554-1

Description
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.19 MM  [.165 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency (GHZ) : 50 Other Dielectric Material : PTFE Thermoplastic Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 405 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMP Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.19 MM  [.165 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency (GHZ) : 50 Other Dielectric Material : PTFE Thermoplastic Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 405 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMP Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1056554-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1056554-1
RF Connectors 1056554-1
Body Features Body Material : Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.19 MM  [.165 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency (GHZ) : 50 Other Dielectric Material : PTFE Thermoplastic Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 405 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMP Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Beryllium Copper
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 4.19 MM  [.165 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Push-On

Operation/Application


  • Operating Frequency (GHZ) : 50

Other


  • Dielectric Material : PTFE Thermoplastic

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 405 Semi-Rigid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : SMP
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Rf/coaxial, Smp Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity - 96M0594 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smp Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
96M0594
Rf/coaxial, Smp Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 96M0594
RF/COAXIAL, SMP JACK, R/A, 50 OHM, SOLDER; Connector Type:SMP Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, SMP JACK, R/A, 50 OHM, SOLDER; Connector Type:SMP Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number 1056554-1 96M0594
Product Name RF Connectors Rf/coaxial, Smp Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051812-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
RF Connectors - 1058644-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 11.000 GHz
View Details
6 suppliers
RF Connectors - 1053241-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
5 suppliers
Coax Connectors - 1-1478907-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination MIL-Clamp
View Details
5 suppliers