TE Connectivity Between Series Adapters 1059825-1

Description
Configuration Features Number of Positions : 1 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector System : Cable-to-Cable Sealable : No Side A Gender : Jack Side A Interface : SMA Side B Gender : Jack Side B Interface : OSSP Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 1 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector System : Cable-to-Cable Sealable : No Side A Gender : Jack Side A Interface : SMA Side B Gender : Jack Side B Interface : OSSP Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1059825-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1059825-1
Between Series Adapters 1059825-1
Configuration Features Number of Positions : 1 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector System : Cable-to-Cable Sealable : No Side A Gender : Jack Side A Interface : SMA Side B Gender : Jack Side B Interface : OSSP Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Positions : 1

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Product Type Features


  • Connector System : Cable-to-Cable
  • Sealable : No
  • Side A Gender : Jack
  • Side A Interface : SMA
  • Side B Gender : Jack
  • Side B Interface : OSSP

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
RF Adapters - Between Series - 1059825-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
1059825-1
RF Adapters - Between Series 1059825-1
RF Adapters - Between Series SCD 4784 2242 02 BSA

RF Adapters - Between Series SCD 4784 2242 02 BSA

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 1059825-1 1059825-1
Product Name Between Series Adapters RF Adapters - Between Series
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1044848-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 18.000 GHz
View Details
4 suppliers
Between Series Adapters - 1057343-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers
Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers
RF Connectors - 1051156-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
3 suppliers