TE Connectivity Flat Cables 6447167-5

Description
Flexstrip - Flexpac Products
Request a Quote Datasheet
Description
Flexstrip - Flexpac Products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 6447167-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
6447167-5
Flat Cables 6447167-5
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now
Swedesboro, NJ, United States
Flat Cables
6447167-5
Flat Cables 6447167-5
Flat Cables

Flat Cables

Buy Now
Flat Flex Ribbon Jumpers, Cables - 6447167-5-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
6447167-5-ND
Flat Flex Ribbon Jumpers, Cables 6447167-5-ND
"16 Position Flexstrip Cable 0.050"" (1.27mm) 3.000"" (76.20mm)"

"16 Position Flexstrip Cable 0.050"" (1.27mm) 3.000"" (76.20mm)"

Buy Now Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 6447167-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
6447167-5
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 6447167-5
CABLE FLXSTRP 16POS 1.27MM 3"

CABLE FLXSTRP 16POS 1.27MM 3"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 6447167-5 6447167-5 6447167-5-ND 6447167-5
Product Name Flat Cables Flat Cables Flat Flex Ribbon Jumpers, Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ribbon Cable - 1792495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details