TE Connectivity Ribbon & Flat Cable 1447184-7

Description
Body Features Conductor Insulation Color : Opaque Ribbon & Flat Cable Conductor Material : Tin-Plated Copper Ribbon & Flat Cable Insulation Material : FEP Configuration Features Conductor Configuration : Flat Number of Ribbon & Flat Cable Conductors : 9 Number of Strands : 9 Dimensions Ribbon & Flat Cable Length : .01 M  [.04 FT ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 25 Electrical Characteristics Current Rating (AMP) : 2 Impedance (OHM) : 130 Ribbon & Flat Cable Voltage Rating (V) : 300 Housing Features Ribbon & Flat Cable Centerline : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Bag Product Type Features Product Type : Cable Ribbon & Flat Cable Shielded : No Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote
Description
Body Features Conductor Insulation Color : Opaque Ribbon & Flat Cable Conductor Material : Tin-Plated Copper Ribbon & Flat Cable Insulation Material : FEP Configuration Features Conductor Configuration : Flat Number of Ribbon & Flat Cable Conductors : 9 Number of Strands : 9 Dimensions Ribbon & Flat Cable Length : .01 M  [.04 FT ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 25 Electrical Characteristics Current Rating (AMP) : 2 Impedance (OHM) : 130 Ribbon & Flat Cable Voltage Rating (V) : 300 Housing Features Ribbon & Flat Cable Centerline : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Bag Product Type Features Product Type : Cable Ribbon & Flat Cable Shielded : No Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 1447184-7 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
1447184-7
Ribbon & Flat Cable 1447184-7
Body Features Conductor Insulation Color : Opaque Ribbon & Flat Cable Conductor Material : Tin-Plated Copper Ribbon & Flat Cable Insulation Material : FEP Configuration Features Conductor Configuration : Flat Number of Ribbon & Flat Cable Conductors : 9 Number of Strands : 9 Dimensions Ribbon & Flat Cable Length : .01 M  [.04 FT ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 25 Electrical Characteristics Current Rating (AMP) : 2 Impedance (OHM) : 130 Ribbon & Flat Cable Voltage Rating (V) : 300 Housing Features Ribbon & Flat Cable Centerline : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Bag Product Type Features Product Type : Cable Ribbon & Flat Cable Shielded : No Usage Conditions Operating Temperature Range (DEGC) : -40 - 125

Body Features


  • Conductor Insulation Color : Opaque
  • Ribbon & Flat Cable Conductor Material : Tin-Plated Copper
  • Ribbon & Flat Cable Insulation Material : FEP

Configuration Features


  • Conductor Configuration : Flat
  • Number of Ribbon & Flat Cable Conductors : 9
  • Number of Strands : 9

Dimensions


  • Ribbon & Flat Cable Length : .01 M  [.04 FT ]
  • Wire Size (MMSQ) : .25
  • Wire Size (AWG) : 25

Electrical Characteristics


  • Current Rating (AMP) : 2
  • Impedance (OHM) : 130
  • Ribbon & Flat Cable Voltage Rating (V) : 300

Housing Features


  • Ribbon & Flat Cable Centerline : 2.54 MM  [.1 INCH ]

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Product Type : Cable
  • Ribbon & Flat Cable Shielded : No

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Flat Cables
Product Number 1447184-7
Product Name Ribbon & Flat Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon & Flat Cable - 971111-1 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Power Cable Assemblies - 1483356-3 - TE Connectivity
Specs
Cable Length 0.8202 ft (2.5 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 221 C (-40 to 430 F)
View Details
7 suppliers
Ribbon & Flat Cable - 57013-3 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details