TE Connectivity Ribbon Cable 1483356-1

Description
16 way jumper cable 1.27mm pitch 100mm
Request a Quote Datasheet
Description
16 way jumper cable 1.27mm pitch 100mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 5325449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
5325449
Ribbon Cable 5325449
16 way jumper cable 1.27mm pitch 100mm

16 way jumper cable 1.27mm pitch 100mm

Supplier's Site
Ribbon Cable - 1639400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1639400
Ribbon Cable 1639400
16 way jumper cable 1.27mm pitch 100mm

16 way jumper cable 1.27mm pitch 100mm

Supplier's Site
Micromatch, 16Way, 100Mm; Connector To Connector Amp Te Connectivity - 98K5745 - Newark, An Avnet Company
Chicago, IL, United States
Micromatch, 16Way, 100Mm; Connector To Connector Amp Te Connectivity
98K5745
Micromatch, 16Way, 100Mm; Connector To Connector Amp Te Connectivity 98K5745
MICROMATCH, 16WAY, 100MM; Connector to Connector:Micro-Matc h Plug to Micro-Match Plug; No. of Positions:16Ways; Cable Length - Imperial:4"; Cable Length - Metric:100mm; Connector Pitch:1.27mm; Cable Pitch:1.27mm; Product Range:-; RoHS Compliant: Yes

MICROMATCH, 16WAY, 100MM; Connector to Connector:Micro-Match Plug to Micro-Match Plug; No. of Positions:16Ways; Cable Length - Imperial:4"; Cable Length - Metric:100mm; Connector Pitch:1.27mm; Cable Pitch:1.27mm; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 5325449 98K5745
Product Name Ribbon Cable Micromatch, 16Way, 100Mm; Connector To Connector Amp Te Connectivity
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 9.84 ft (30 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NG500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details