TE Connectivity Ribbon & Flat Cable 1-57013-9

Description
Body Features Cable Color : Gray Conductor Material : Solid Bare Copper Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 50 Number of Strands : 1 Dimensions Cable Insulation Thickness : .64 MM  [.025 INCH ] Cable Insulation Width : 31.75 MM  [1.25 INCH ] Cable Length : 30.48 M  [100 FT ] Strand Size (AWG) : 30 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 62.9952 PFM  [19.2 PFF ] Current Rating (AMP) : 1.5 Impedance (OHM) : 80 Operating Voltage (V) : 150 Propagation Delay : 1.55 ns/ft Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Industry Standards Compatible With Approved Standards Products : UL E47891 UL Listing : AWM Style 2678 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Signal Characteristics Cross Talk (Far End) (PCT) : 6 Cross Talk (Near End) (PCT) : 4 Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Conductor Material : Solid Bare Copper Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 50 Number of Strands : 1 Dimensions Cable Insulation Thickness : .64 MM  [.025 INCH ] Cable Insulation Width : 31.75 MM  [1.25 INCH ] Cable Length : 30.48 M  [100 FT ] Strand Size (AWG) : 30 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 62.9952 PFM  [19.2 PFF ] Current Rating (AMP) : 1.5 Impedance (OHM) : 80 Operating Voltage (V) : 150 Propagation Delay : 1.55 ns/ft Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Industry Standards Compatible With Approved Standards Products : UL E47891 UL Listing : AWM Style 2678 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Signal Characteristics Cross Talk (Far End) (PCT) : 6 Cross Talk (Near End) (PCT) : 4 Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 1-57013-9 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
1-57013-9
Ribbon & Flat Cable 1-57013-9
Body Features Cable Color : Gray Conductor Material : Solid Bare Copper Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 50 Number of Strands : 1 Dimensions Cable Insulation Thickness : .64 MM  [.025 INCH ] Cable Insulation Width : 31.75 MM  [1.25 INCH ] Cable Length : 30.48 M  [100 FT ] Strand Size (AWG) : 30 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Wire Size (CMA) : 278 Electrical Characteristics Capacitance : 62.9952 PFM  [19.2 PFF ] Current Rating (AMP) : 1.5 Impedance (OHM) : 80 Operating Voltage (V) : 150 Propagation Delay : 1.55 ns/ft Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Industry Standards Compatible With Approved Standards Products : UL E47891 UL Listing : AWM Style 2678 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Signal Characteristics Cross Talk (Far End) (PCT) : 6 Cross Talk (Near End) (PCT) : 4 Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Cable Color : Gray
  • Conductor Material : Solid Bare Copper
  • Jacket Material : PVC
  • Wire & Cable Insulation Material : PVC

Configuration Features


  • Number of Conductors : 50
  • Number of Strands : 1

Dimensions


  • Cable Insulation Thickness : .64 MM  [.025 INCH ]
  • Cable Insulation Width : 31.75 MM  [1.25 INCH ]
  • Cable Length : 30.48 M  [100 FT ]
  • Strand Size (AWG) : 30
  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30
  • Wire Size (CMA) : 278

Electrical Characteristics


  • Capacitance : 62.9952 PFM  [19.2 PFF ]
  • Current Rating (AMP) : 1.5
  • Impedance (OHM) : 80
  • Operating Voltage (V) : 150
  • Propagation Delay : 1.55 ns/ft

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]

Industry Standards


  • Compatible With Approved Standards Products : UL E47891
  • UL Listing : AWM Style 2678

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Reel

Signal Characteristics


  • Cross Talk (Far End) (PCT) : 6
  • Cross Talk (Near End) (PCT) : 4

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
CATALOGUE NO: 50WBY00007 MADISON SPEC 100-4136 REV. 3 - 1-57013-9 - Heilind Electronics, Inc.
Wilmington, MA, United States
CATALOGUE NO: 50WBY00007 MADISON SPEC 100-4136 REV. 3
1-57013-9
CATALOGUE NO: 50WBY00007 MADISON SPEC 100-4136 REV. 3 1-57013-9
CATALOGUE NO: 50WBY00007 MADISON SPEC 100-4136 REV. 3

CATALOGUE NO: 50WBY00007 MADISON SPEC 100-4136 REV. 3

Buy Now

Technical Specifications

  TE Connectivity Heilind Electronics, Inc.
Product Category Flat Cables Flat Cables
Product Number 1-57013-9 1-57013-9
Product Name Ribbon & Flat Cable CATALOGUE NO: 50WBY00007 MADISON SPEC 100-4136 REV. 3
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 50 #
Cable Pitch 0.0250 inch (0.6350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon & Flat Cable - 2-57013-0 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications Not Yet Reviewed for EU ELV
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Power Cable Assemblies - 1483356-3 - TE Connectivity
Specs
Cable Length 0.8202 ft (2.5 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 221 C (-40 to 430 F)
View Details
7 suppliers
High Speed I/O Cable Assemblies - 2820325-2 - TE Connectivity
Specs
Product Type INTERNAL Mini-SAS HD Plug
Cable Length 1.64 ft (5 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Ribbon & Flat Cable - 5-1437373-3 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details