TE Connectivity High Speed Digital & Data Cable 2297801-1

Description
Body Features Conductor Material : Tin-Plated Copper Insulation Material : Foam Polyethylene Jacket Color : Light Blue Jacket Material : LSFRZH Shield Material : Tin Copper Braid Shield Style : Braid Dimensions Overall Core Diameter (MM) : 1.65 Overall Outside Diameter (MM) : 9.9 Wire Size (AWG) : 22 Electrical Characteristics Impedance (OHM) : 100 Other Comment : With aluminum polyester wrap. Dielectric Material : Foam Polyethylene Product Type Features Product Classification : Ethernet Product Type : Cable Signal Characteristics Velocity of Propagation : 65% Usage Conditions Cable Type : High Speed Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Insulation Material : Foam Polyethylene Jacket Color : Light Blue Jacket Material : LSFRZH Shield Material : Tin Copper Braid Shield Style : Braid Dimensions Overall Core Diameter (MM) : 1.65 Overall Outside Diameter (MM) : 9.9 Wire Size (AWG) : 22 Electrical Characteristics Impedance (OHM) : 100 Other Comment : With aluminum polyester wrap. Dielectric Material : Foam Polyethylene Product Type Features Product Classification : Ethernet Product Type : Cable Signal Characteristics Velocity of Propagation : 65% Usage Conditions Cable Type : High Speed Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 2297801-1 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
2297801-1
High Speed Digital & Data Cable 2297801-1
Body Features Conductor Material : Tin-Plated Copper Insulation Material : Foam Polyethylene Jacket Color : Light Blue Jacket Material : LSFRZH Shield Material : Tin Copper Braid Shield Style : Braid Dimensions Overall Core Diameter (MM) : 1.65 Overall Outside Diameter (MM) : 9.9 Wire Size (AWG) : 22 Electrical Characteristics Impedance (OHM) : 100 Other Comment : With aluminum polyester wrap. Dielectric Material : Foam Polyethylene Product Type Features Product Classification : Ethernet Product Type : Cable Signal Characteristics Velocity of Propagation : 65% Usage Conditions Cable Type : High Speed Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Insulation Material : Foam Polyethylene
  • Jacket Color : Light Blue
  • Jacket Material : LSFRZH
  • Shield Material : Tin Copper Braid
  • Shield Style : Braid

Dimensions


  • Overall Core Diameter (MM) : 1.65
  • Overall Outside Diameter (MM) : 9.9
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Impedance (OHM) : 100

Other


  • Comment : With aluminum polyester wrap.
  • Dielectric Material : Foam Polyethylene

Product Type Features


  • Product Classification : Ethernet
  • Product Type : Cable

Signal Characteristics


  • Velocity of Propagation : 65%

Usage Conditions


  • Cable Type : High Speed
  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1035862-2297801-1
Cables, Wires - Multiple Conductor Cables 1035862-2297801-1
Win Source Part Number: 1035862-2297801-1 Category: Cables, Wires>Multiple Conductor Cables Package: Tape & Reel (TR) Wire Gauge: 22 AWG Cable Type: Multi-Pair, Cat7 Usage: Communication Voltage: 300 V Number of Conductors: 8 (4 Pair Twisted) Standard Package: 17,995 Shield Material: Aluminum; Copper, Tinned Conductor Strand: 7/0.0096" Conductor Material: Copper, Tinned Jacket (Insulation) Material: Low Smoke Zero Halogen (LSZH) Jacket (Insulation) Diameter: 0.390" (9.91mm) Shield Type: Foil, Braid Conductor Insulation: Foam Polyethylene (FPE) Jacket (Insulation) Thickness: 0.0394" (1.001mm) Shield Coverage: 35% Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: 2297801

Win Source Part Number: 1035862-2297801-1
Category: Cables, Wires>Multiple Conductor Cables
Package: Tape & Reel (TR)
Wire Gauge: 22 AWG
Cable Type: Multi-Pair, Cat7
Usage: Communication
Voltage: 300 V
Number of Conductors: 8 (4 Pair Twisted)
Standard Package: 17,995
Shield Material: Aluminum; Copper, Tinned
Conductor Strand: 7/0.0096"
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Low Smoke Zero Halogen (LSZH)
Jacket (Insulation) Diameter: 0.390" (9.91mm)
Shield Type: Foil, Braid
Conductor Insulation: Foam Polyethylene (FPE)
Jacket (Insulation) Thickness: 0.0394" (1.001mm)
Shield Coverage: 35%
Temperature Range - Operating: -20°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: 2297801

Buy Now Datasheet
Multiple Conductor Cables - 2297801-1-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2297801-1-ND
Multiple Conductor Cables 2297801-1-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable 22 AWG Foil, Braid

8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable 22 AWG Foil, Braid

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey
Product Category Network Cables Cable Assemblies Multiconductor Cables
Product Number 2297801-1 1035862-2297801-1 2297801-1-ND
Product Name High Speed Digital & Data Cable Cables, Wires - Multiple Conductor Cables Multiple Conductor Cables
Product Category Cable Cable
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F)
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 2-2322330-0 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 34.45 ft (105 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322330-7 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 29.53 ft (90 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322422-6 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 27.89 ft (85 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322421-5 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 26.25 ft (80 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers