TE Connectivity Modular Twisted Pair Cable Assemblies 2178127-1

Description
Body Features Cable Color : Black Cable Flammability Rating : Non-Plenum (CM Rated) Strain Relief Type : Boot Dimensions Cable Construction : PVC Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Wire Size (CMA) : 254.1 Industry Standards Performance Category : Cat 5e Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.5617 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Latin America, North America, Asia, Australia/New Zealand, EMEA Product Type Features Cable Assembly (End A) : Cloudsplitter Plug Cable Assembly (End B) : Cloudsplitter Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : Non-Plenum (CM Rated) Strain Relief Type : Boot Dimensions Cable Construction : PVC Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Wire Size (CMA) : 254.1 Industry Standards Performance Category : Cat 5e Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.5617 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Latin America, North America, Asia, Australia/New Zealand, EMEA Product Type Features Cable Assembly (End A) : Cloudsplitter Plug Cable Assembly (End B) : Cloudsplitter Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Twisted Pair Cable Assemblies - 2178127-1 - TE Connectivity
Berwyn, PA, United States
Modular Twisted Pair Cable Assemblies
2178127-1
Modular Twisted Pair Cable Assemblies 2178127-1
Body Features Cable Color : Black Cable Flammability Rating : Non-Plenum (CM Rated) Strain Relief Type : Boot Dimensions Cable Construction : PVC Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Wire Size (CMA) : 254.1 Industry Standards Performance Category : Cat 5e Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.5617 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Latin America, North America, Asia, Australia/New Zealand, EMEA Product Type Features Cable Assembly (End A) : Cloudsplitter Plug Cable Assembly (End B) : Cloudsplitter Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : Non-Plenum (CM Rated)
  • Strain Relief Type : Boot

Dimensions


  • Cable Construction : PVC Stranded
  • Outside Cable Diameter : 6.5 MM  [.255 INCH ]
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26
  • Wire Size (CMA) : 254.1

Industry Standards


  • Performance Category : Cat 5e

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 2 M  [6.5617 FT ]

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Latin America, North America, Asia, Australia/New Zealand, EMEA

Product Type Features


  • Cable Assembly (End A) : Cloudsplitter Plug
  • Cable Assembly (End B) : Cloudsplitter Plug

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Modular/Ethernet Cables (RJ45, RJ11) - A116120-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
A116120-ND
Modular/Ethernet Cables (RJ45, RJ11) A116120-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 6.56' (2.00m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 6.56' (2.00m) Unshielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - 2178127-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
2178127-1
Cable Assemblies - Modular Cables 2178127-1
CABLE MOD 8P8C PLUG-PLUG 6.56'

CABLE MOD 8P8C PLUG-PLUG 6.56'

Supplier's Site
Network Cable, Rj45 Plug, 2M; Lan Category Amp Te Connectivity - 09X1781 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, Rj45 Plug, 2M; Lan Category Amp Te Connectivity
09X1781
Network Cable, Rj45 Plug, 2M; Lan Category Amp Te Connectivity 09X1781
NETWORK CABLE, RJ45 PLUG, 2M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

NETWORK CABLE, RJ45 PLUG, 2M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2178127-1 A116120-ND 2178127-1 09X1781
Product Name Modular Twisted Pair Cable Assemblies Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Network Cable, Rj45 Plug, 2M; Lan Category Amp Te Connectivity
Product Type Cloudsplitter Plug
Cable Type Twisted Pair Cat 5 Cat 5
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm) 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multicore Cable - 111273-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
View Details
2 suppliers
Power Cable - 129948-000 - TE Connectivity
Specs
Cable Insulation Thermorad N
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
M8/M12 Cable Assemblies - TAD14745101-005 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
5 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322423-5 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 26.25 ft (80 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers