TE Connectivity Automotive Connector Caps & Covers 144170-1

Description
Body Features Cable Exit Angle : 90 (Right Angle) Color : Black Material : PA GF Configuration Features Number of Positions : 8 Dimensions Cable Bundle Diameter : 8 MM  [.315 INCH ] Industry Standards UL Flammability Rating : UL 94-HB Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 7500 Product Type Features Accessory Type : Cover - Cable Exit Connector System : Wire-to-Device, Wire-to-Wire Strain Relief : Without Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle : 90 (Right Angle) Color : Black Material : PA GF Configuration Features Number of Positions : 8 Dimensions Cable Bundle Diameter : 8 MM  [.315 INCH ] Industry Standards UL Flammability Rating : UL 94-HB Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 7500 Product Type Features Accessory Type : Cover - Cable Exit Connector System : Wire-to-Device, Wire-to-Wire Strain Relief : Without Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 144170-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
144170-1
Automotive Connector Caps & Covers 144170-1
Body Features Cable Exit Angle : 90 (Right Angle) Color : Black Material : PA GF Configuration Features Number of Positions : 8 Dimensions Cable Bundle Diameter : 8 MM  [.315 INCH ] Industry Standards UL Flammability Rating : UL 94-HB Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 7500 Product Type Features Accessory Type : Cover - Cable Exit Connector System : Wire-to-Device, Wire-to-Wire Strain Relief : Without Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Cable Exit Angle : 90 (Right Angle)
  • Color : Black
  • Material : PA GF

Configuration Features


  • Number of Positions : 8

Dimensions


  • Cable Bundle Diameter : 8 MM  [.315 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94-HB

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 7500

Product Type Features


  • Accessory Type : Cover - Cable Exit
  • Connector System : Wire-to-Device, Wire-to-Wire
  • Strain Relief : Without

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 144170-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Backshells - 7821292 - RS Components, Ltd.
Specs
Shape / Application Round
Material Thermoplastic
Length 1.36 inch (34.54 mm)
View Details