TE Connectivity Knobs KNS501BA1/4

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Metal Black, Natural"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Metal Black, Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 450-1713-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Metal Black, Natural"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Arrow on Skirt Metal Black, Natural"

Buy Now Datasheet
Str Knurled Skirt Knob W/ Arrow, 6.38Mm; Shaft Type Alcoswitch Te Connectivity - 57F2311 - Newark, An Avnet Company
Chicago, IL, United States
Str Knurled Skirt Knob W/ Arrow, 6.38Mm; Shaft Type Alcoswitch Te Connectivity
57F2311
Str Knurled Skirt Knob W/ Arrow, 6.38Mm; Shaft Type Alcoswitch Te Connectivity 57F2311
STR KNURLED SKIRT KNOB W/ ARROW, 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Indicator Arrow; Knob Diameter:12.7mm; Product Range:-; Body Material:Aluminum RoHS Compliant: No

STR KNURLED SKIRT KNOB W/ ARROW, 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Indicator Arrow; Knob Diameter:12.7mm; Product Range:-; Body Material:Aluminum RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 450-1713-ND 57F2311
Product Name Knobs Str Knurled Skirt Knob W/ Arrow, 6.38Mm; Shaft Type Alcoswitch Te Connectivity
Colors / Finishes Available Black, Natural
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 161127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple lobes
Colors / Finishes Available Black
Knob Material Plastic
View Details
Illuminated Tuning Knobs - STAR-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
Cast Iron Hand Knobs - 16313 - Jergens, Inc.
Specs
Colors / Finishes Available Zinc Plated (including Blank Knobs)
Knob Material Metal
Material Description Class 30 Gray Iron
View Details